Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
SCREWDRIVERS (HAND TOOL)
ALLIED ELECTRONICS, INC.
70223481 -- SCREWDRIVER, ALLEN HEX TYPE, 1/16", 4" BLADE LENGTH
Allied Electronics, Inc.
Screwdriver, Allen Hex Type, 1/16", 4" Blade Length
70223481
Description
Recessed Socket Head Screwdriver Amber color handle Screwdrivers for Recessed Socket Head Screws Inch Sizes Amber Handles
Allied Electronics, Inc.
Done
Description
Recessed Socket Head Screwdriver Amber color handle Screwdrivers for Recessed Socket Head Screws Inch Sizes Amber Handles
Suppliers
Company
Product
Description
Supplier Links
Allied Electronics, Inc.
Fort Worth, TX, USA
Screwdriver, Allen Hex Type, 1/16", 4" Blade Length
70223481
Screwdriver, Allen Hex Type, 1/16", 4" Blade Length
70223481
Recessed Socket Head Screwdriver Amber color handle Screwdrivers for Recessed Socket Head Screws Inch Sizes Amber Handles
Recessed Socket Head Screwdriver
Amber color handle
Screwdrivers for Recessed Socket Head Screws
Inch Sizes
Amber Handles
Supplier's Site
Technical Specifications
Allied Electronics, Inc.
Product Category
Screwdrivers (hand tool)
Product Number
70223481
Product Name
Screwdriver, Allen Hex Type, 1/16", 4" Blade Length
Type
Standard Screwdriver
Unlock Full Specs
to access all available technical data
Similar Products
Harwin Plc
Screwdriver
Z80-298
Specs
Drive Type
Slotted
View Details
WAGO
Screwdriver
206-2131
Specs
Drive Type
Crosshead; PZ1
View Details
2
suppliers
Milwaukee Electric Tool Corporation
Screwdriver Bits
4932472040
Specs
Drive Type
Pozidriv
Drive Details
PZ2
Overall Length
0.9843 inch (25 mm)
View Details
DEWALT Industrial Tool Co.
Screwdriver Bits
W1R
Specs
Overall Length
1.97 inch (50 mm)
Shaft Material
Metal
Standards
RoHS Compliant
View Details