Greenlee Textron, Inc. Screwdriver 0353-22C

Description
SQUARE RECESS TYPE CHROME PLATED (BLADE) FINISH 11-3/4 INCH OVERALL LENGTH 8 INCH SHANK LENGTH ROUND SHANK TYPE PRECISION STYLE BLACK, GREEN HANDLE COLOR #1 TIP SIZE APPLICABLE STANDARD ASME/ANSI HANDLE TYPE SOFT, CUSHIONED GRIP
Datasheet
Description
SQUARE RECESS TYPE CHROME PLATED (BLADE) FINISH 11-3/4 INCH OVERALL LENGTH 8 INCH SHANK LENGTH ROUND SHANK TYPE PRECISION STYLE BLACK, GREEN HANDLE COLOR #1 TIP SIZE APPLICABLE STANDARD ASME/ANSI HANDLE TYPE SOFT, CUSHIONED GRIP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Screwdriver - 0353-22C - Greenlee Textron, Inc.
Rockford, IL, USA
Screwdriver
0353-22C
Screwdriver 0353-22C
SQUARE RECESS TYPE CHROME PLATED (BLADE) FINISH 11-3/4 INCH OVERALL LENGTH 8 INCH SHANK LENGTH ROUND SHANK TYPE PRECISION STYLE BLACK, GREEN HANDLE COLOR #1 TIP SIZE APPLICABLE STANDARD ASME/ANSI HANDLE TYPE SOFT, CUSHIONED GRIP
  • SQUARE RECESS TYPE
  • CHROME PLATED (BLADE) FINISH
  • 11-3/4 INCH OVERALL LENGTH
  • 8 INCH SHANK LENGTH
  • ROUND SHANK TYPE
  • PRECISION STYLE
  • BLACK, GREEN HANDLE COLOR
  • #1 TIP SIZE
  • APPLICABLE STANDARD ASME/ANSI
  • HANDLE TYPE SOFT, CUSHIONED GRIP
Supplier's Site Datasheet

Technical Specifications

  Greenlee Textron, Inc.
Product Category Screwdrivers (hand tool)
Product Number 0353-22C
Product Name Screwdriver
Type Precision Screwdriver
Unlock Full Specs
to access all available technical data

Similar Products

Screwdriver - Z80-298 - Harwin Plc
Specs
Drive Type Slotted
View Details
Screwdriver - 206-2133 - WAGO
Specs
Drive Type Crosshead; PZ3
View Details
2 suppliers
Screwdriver - 0453-13C - Greenlee Textron, Inc.
Greenlee Textron, Inc.
Specs
Drive Type Slotted
Drive Size 0.1562 inch (3.97 mm)
Overall Length 8.62 inch (219 mm)
View Details
2 suppliers
Slotted Screwdrivers - Square Shank - S04 - Gray Tools Canada Inc.
Specs
Drive Type Robertson; Slotted
View Details