Allied Electronics, Inc. Plier; Needle; 5 in.; 1-3/16 in.; 7/16 in.; 9/32 in.; Green; 0.96 lbs.; 70223469

Description
Prober Tool, Straight Style, Wood Material Serrated jaws for NN54, NN55 Smooth jaws for NN54G Green cushion grip Slim Line Needle Nose Pliers, For Use Between Tightly Spaced Components NN54 (5") Features ESD-Safe Green Cushion Grips and Serrated Jaws NN54-G (5") Features ESD-Safe Green Cushion Grips and Smooth Jaws NN55 (51⁄2") Features ESD-Safe Green Grips and Serrated Jaws
Description
Prober Tool, Straight Style, Wood Material Serrated jaws for NN54, NN55 Smooth jaws for NN54G Green cushion grip Slim Line Needle Nose Pliers, For Use Between Tightly Spaced Components NN54 (5") Features ESD-Safe Green Cushion Grips and Serrated Jaws NN54-G (5") Features ESD-Safe Green Cushion Grips and Smooth Jaws NN55 (51⁄2") Features ESD-Safe Green Grips and Serrated Jaws

Suppliers

Company
Product
Description
Supplier Links
Plier; Needle; 5 in.; 1-3/16 in.; 7/16 in.; 9/32 in.; Green; 0.96 lbs.; - 70223469 - Allied Electronics, Inc.
Fort Worth, TX, USA
Plier; Needle; 5 in.; 1-3/16 in.; 7/16 in.; 9/32 in.; Green; 0.96 lbs.;
70223469
Plier; Needle; 5 in.; 1-3/16 in.; 7/16 in.; 9/32 in.; Green; 0.96 lbs.; 70223469
Prober Tool, Straight Style, Wood Material Serrated jaws for NN54, NN55 Smooth jaws for NN54G Green cushion grip Slim Line Needle Nose Pliers, For Use Between Tightly Spaced Components NN54 (5") Features ESD-Safe Green Cushion Grips and Serrated Jaws NN54-G (5") Features ESD-Safe Green Cushion Grips and Smooth Jaws NN55 (51⁄2") Features ESD-Safe Green Grips and Serrated Jaws

Prober Tool, Straight Style, Wood Material

  • Serrated jaws for NN54, NN55
  • Smooth jaws for NN54G
  • Green cushion grip
  • Slim Line Needle Nose Pliers, For Use Between Tightly Spaced Components
  • NN54 (5") Features ESD-Safe Green Cushion Grips and Serrated Jaws
  • NN54-G (5") Features ESD-Safe Green Cushion Grips and Smooth Jaws
  • NN55 (51⁄2") Features ESD-Safe Green Grips and Serrated Jaws
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Pliers
Product Number 70223469
Product Name Plier; Needle; 5 in.; 1-3/16 in.; 7/16 in.; 9/32 in.; Green; 0.96 lbs.;
Type End Cutting; Needle Nose
Unlock Full Specs
to access all available technical data

Similar Products

Disconnecting pliers - ZDS-PK-4 - Festo Corporation
Specs
Weight 6.82 oz (1.9 N)
View Details
Pliers - 1780352 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Specialty / Other; Water pump pliers
Length 12 inch (305 mm)
Jaw Length 1.69 inch (43 mm)
View Details
Adjustable Joint - Vinyl Grips - B45-16A - Gray Tools Canada Inc.
Specs
Type Tongue and Groove
Jaw Capacity 4.25 inch (108 mm)
View Details
Hand-held Plier -  - DEPRAG, Inc.
DEPRAG, Inc.
Specs
Type Specialty / Other; Cutting - Sealing - Angle-forming - Pressing - Mounting Clamps
Length 5.04 to 12.24 inch (128 to 311 mm)
Weight 0.0800 to 1.2 oz (0.0222 to 0.3336 N)
View Details