Allied Electronics, Inc. Plier; 5 in.; 1-3/16 in.; 17/32 in.; 9/32 in.; Green; 0.149 lbs. 70223466

Description
Grip 20 Stripper Flat nose pliers Smooth jaws Green cushion grips For General Wire Applications, Serrated Jaws For Reaching Into Confined Working Spaces Long Nose Side Cutting Pliers SN54 (5"), SN55 (51⁄2") Feature ESD-Safe Green Cushion Grips
Description
Grip 20 Stripper Flat nose pliers Smooth jaws Green cushion grips For General Wire Applications, Serrated Jaws For Reaching Into Confined Working Spaces Long Nose Side Cutting Pliers SN54 (5"), SN55 (51⁄2") Feature ESD-Safe Green Cushion Grips

Suppliers

Company
Product
Description
Supplier Links
Plier; 5 in.; 1-3/16 in.; 17/32 in.; 9/32 in.; Green; 0.149 lbs. - 70223466 - Allied Electronics, Inc.
Fort Worth, TX, USA
Plier; 5 in.; 1-3/16 in.; 17/32 in.; 9/32 in.; Green; 0.149 lbs.
70223466
Plier; 5 in.; 1-3/16 in.; 17/32 in.; 9/32 in.; Green; 0.149 lbs. 70223466
Grip 20 Stripper Flat nose pliers Smooth jaws Green cushion grips For General Wire Applications, Serrated Jaws For Reaching Into Confined Working Spaces Long Nose Side Cutting Pliers SN54 (5"), SN55 (51⁄2") Feature ESD-Safe Green Cushion Grips

Grip 20 Stripper

  • Flat nose pliers
  • Smooth jaws
  • Green cushion grips
  • For General Wire Applications, Serrated Jaws
  • For Reaching Into Confined Working Spaces
  • Long Nose Side Cutting Pliers
  • SN54 (5"), SN55 (51⁄2") Feature ESD-Safe Green Cushion Grips
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Pliers
Product Number 70223466
Product Name Plier; 5 in.; 1-3/16 in.; 17/32 in.; 9/32 in.; Green; 0.149 lbs.
Type End Cutting; Needle Nose; Specialty / Other; Long Nose
Unlock Full Specs
to access all available technical data

Similar Products

Pliers - 2380776 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 6.22 inch (158 mm)
Jaw Capacity 0.0512 inch (1.3 mm)
Features Electrically Insulated
View Details
Disconnecting pliers - ZDS-PK-4 - Festo Corporation
Specs
Weight 6.82 oz (1.9 N)
View Details
Hand-held Plier -  - DEPRAG, Inc.
DEPRAG, Inc.
Specs
Type Specialty / Other; Cutting - Sealing - Angle-forming - Pressing - Mounting Clamps
Length 5.04 to 12.24 inch (128 to 311 mm)
Weight 0.0800 to 1.2 oz (0.0222 to 0.3336 N)
View Details
6” Long Nose Plier - DWHT70799 - DEWALT Industrial Tool Co.
DEWALT Industrial Tool Co.
Specs
Type Needle Nose
Length 3 inch (76.2 mm)
Jaw Length 0.0630 inch (1.6 mm)
View Details