Allied Electronics, Inc. Dura-Plyer; Slip Joint; 8 in.; 1-1/2 in.; Red; 0.5 lbs. 70223444

Description
Pick-Up Tools, 2 in. L without Needle, Silicone Handle, Plastic End Cap Our new Dura-Pliers have it all. Laminated and riveted “ply” construction provides strength for the toughest jobs. Multiple positions and competitive jaw capacity gives you the flexibility to take on almost any task. Wide air cushioned grips give your hand more surface contact with the tool, spreading force and improving comfort. Textured grip surfaces reduce chance of hand slipping. A box-joint design provides superior joint engagement compared to conventional tongue and groove pliers. And, a bias tooth design increases gripping with less handle force. Multiple position jaw provides flexibility, wide range of applications.
Description
Pick-Up Tools, 2 in. L without Needle, Silicone Handle, Plastic End Cap Our new Dura-Pliers have it all. Laminated and riveted “ply” construction provides strength for the toughest jobs. Multiple positions and competitive jaw capacity gives you the flexibility to take on almost any task. Wide air cushioned grips give your hand more surface contact with the tool, spreading force and improving comfort. Textured grip surfaces reduce chance of hand slipping. A box-joint design provides superior joint engagement compared to conventional tongue and groove pliers. And, a bias tooth design increases gripping with less handle force. Multiple position jaw provides flexibility, wide range of applications.

Suppliers

Company
Product
Description
Supplier Links
Dura-Plyer; Slip Joint; 8 in.; 1-1/2 in.; Red; 0.5 lbs. - 70223444 - Allied Electronics, Inc.
Fort Worth, TX, USA
Dura-Plyer; Slip Joint; 8 in.; 1-1/2 in.; Red; 0.5 lbs.
70223444
Dura-Plyer; Slip Joint; 8 in.; 1-1/2 in.; Red; 0.5 lbs. 70223444
Pick-Up Tools, 2 in. L without Needle, Silicone Handle, Plastic End Cap Our new Dura-Pliers have it all. Laminated and riveted “ply” construction provides strength for the toughest jobs. Multiple positions and competitive jaw capacity gives you the flexibility to take on almost any task. Wide air cushioned grips give your hand more surface contact with the tool, spreading force and improving comfort. Textured grip surfaces reduce chance of hand slipping. A box-joint design provides superior joint engagement compared to conventional tongue and groove pliers. And, a bias tooth design increases gripping with less handle force. Multiple position jaw provides flexibility, wide range of applications.

Pick-Up Tools, 2 in. L without Needle, Silicone Handle, Plastic End Cap
Our new Dura-Pliers have it all. Laminated and riveted “ply” construction provides strength for the toughest jobs. Multiple positions and competitive jaw capacity gives you the flexibility to take on almost any task. Wide air cushioned grips give your hand more surface contact with the tool, spreading force and improving comfort. Textured grip surfaces reduce chance of hand slipping. A box-joint design provides superior joint engagement compared to conventional tongue and groove pliers. And, a bias tooth design increases gripping with less handle force.
Multiple position jaw provides flexibility, wide range of applications.

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Pliers
Product Number 70223444
Product Name Dura-Plyer; Slip Joint; 8 in.; 1-1/2 in.; Red; 0.5 lbs.
Type Slip Joint
Unlock Full Specs
to access all available technical data

Similar Products

Disconnecting pliers - ZDS-PK-4 - Festo Corporation
Specs
Weight 6.82 oz (1.9 N)
View Details
Pliers - 1829978 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Specialty / Other; Circlip pliers
Length 7.09 inch (180 mm)
View Details
Lineman's Pliers - THT-2150 - Fiber Instrument Sales, Inc./FIS
Fiber Instrument Sales, Inc./FIS
Specs
Type Combination
Length 6 inch (152 mm)
Features Soft Handles
View Details