Allied Electronics, Inc. Screwdriver Set; Chrome Molybdenum Vanadium Steel; Black Oxide 70223442

Description
Screwdriver Set, Chrome Molybdenum Vanadium Steel Material Handle All PRO-SERIES screwdrivers feature rubber-coated dual material handles with an ESD safe hard plastic core to protect sensitive components. The handles are ergonomically designed, allowing sustained high torque with minimal slippage and muscle fatigue. And all PRO-SERIES screwdrivers have professional level features like chrome molybdenum vanadium steel shafts with black oxide tips. 7-piece slotted/Phillips® screwdriver set in hanging display box. Set Contains: 1⁄8" slotted, 5⁄32" slotted, 3⁄16" slotted, 1⁄4" slotted, 5⁄16" slotted, #1 Phillips®, #2 Phillips®. All screwdrivers feature rubber coated dual material handles with an ESD safe hard plastic core to protect sensitive components. The handles are ergonomically designed, allowing sustained high torque with minimal slippage and muscle fatigue.
Description
Screwdriver Set, Chrome Molybdenum Vanadium Steel Material Handle All PRO-SERIES screwdrivers feature rubber-coated dual material handles with an ESD safe hard plastic core to protect sensitive components. The handles are ergonomically designed, allowing sustained high torque with minimal slippage and muscle fatigue. And all PRO-SERIES screwdrivers have professional level features like chrome molybdenum vanadium steel shafts with black oxide tips. 7-piece slotted/Phillips® screwdriver set in hanging display box. Set Contains: 1⁄8" slotted, 5⁄32" slotted, 3⁄16" slotted, 1⁄4" slotted, 5⁄16" slotted, #1 Phillips®, #2 Phillips®. All screwdrivers feature rubber coated dual material handles with an ESD safe hard plastic core to protect sensitive components. The handles are ergonomically designed, allowing sustained high torque with minimal slippage and muscle fatigue.

Suppliers

Company
Product
Description
Supplier Links
Screwdriver Set; Chrome Molybdenum Vanadium Steel; Black Oxide - 70223442 - Allied Electronics, Inc.
Fort Worth, TX, USA
Screwdriver Set; Chrome Molybdenum Vanadium Steel; Black Oxide
70223442
Screwdriver Set; Chrome Molybdenum Vanadium Steel; Black Oxide 70223442
Screwdriver Set, Chrome Molybdenum Vanadium Steel Material Handle All PRO-SERIES screwdrivers feature rubber-coated dual material handles with an ESD safe hard plastic core to protect sensitive components. The handles are ergonomically designed, allowing sustained high torque with minimal slippage and muscle fatigue. And all PRO-SERIES screwdrivers have professional level features like chrome molybdenum vanadium steel shafts with black oxide tips. 7-piece slotted/Phillips® screwdriver set in hanging display box. Set Contains: 1⁄8" slotted, 5⁄32" slotted, 3⁄16" slotted, 1⁄4" slotted, 5⁄16" slotted, #1 Phillips®, #2 Phillips®. All screwdrivers feature rubber coated dual material handles with an ESD safe hard plastic core to protect sensitive components. The handles are ergonomically designed, allowing sustained high torque with minimal slippage and muscle fatigue.

Screwdriver Set, Chrome Molybdenum Vanadium Steel Material Handle
All PRO-SERIES screwdrivers feature rubber-coated dual material handles with an ESD safe hard plastic core to protect sensitive components. The handles are ergonomically designed, allowing sustained high torque with minimal slippage and muscle fatigue. And all PRO-SERIES screwdrivers have professional level features like chrome molybdenum vanadium steel shafts with black oxide tips.
7-piece slotted/Phillips® screwdriver set in hanging display box. Set Contains: 1⁄8" slotted, 5⁄32" slotted, 3⁄16" slotted, 1⁄4" slotted, 5⁄16" slotted, #1 Phillips®, #2 Phillips®.
All screwdrivers feature rubber coated dual material handles with an ESD safe hard plastic core to protect sensitive components. The handles are ergonomically designed, allowing sustained high torque with minimal slippage and muscle fatigue.

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Screwdrivers (hand tool)
Product Number 70223442
Product Name Screwdriver Set; Chrome Molybdenum Vanadium Steel; Black Oxide
Type Standard Screwdriver
Unlock Full Specs
to access all available technical data

Similar Products

Screwdriver - Z80-298 - Harwin Plc
Specs
Drive Type Slotted
View Details
Screwdriver - 206-2111 - WAGO
Specs
Drive Type Slotted; 2.5 x 0.4
View Details
2 suppliers
Screwdriver Bit Sets - 2696363 - RS Components, Ltd.
Milwaukee Electric Tool Corporation
Specs
Drive Type Impact
Overall Length 2.36 inch (60 mm)
Shaft Material Steel
View Details
Screwdriver Bit Sets - 215762 - RS Components, Ltd.
DEWALT Industrial Tool Co.
Specs
Overall Length 2.95 inch (75 mm)
Shaft Material Steel
View Details