Allied Electronics, Inc. Accu-Lite Ergonomic Handle Plier, 4in. Diagonal FC, Tappered Head 70223412

Description
Features Meets The Optimum Criteria for Ergonomic Hand Tools Provides More Gripping Accuracy; Long Finger Bearing Surface Reduces Pressure on Sides of Fingers Decreasing the Risk of Skin, Nerve and Blood Vessel Damage Exclusive, Smooth, Soft Foam Cushion Grips; Are Free of Abrupt Edges and Finger Indentations Reducing Pinching of Finger Nerves and Blood Vessels E Designates “Accu-Lite” Ergonomic Design with Anti-Static Foam Grips; Available Only on MS54 Series, GA54 Series, and all Erem Tools Features 4" Diagonal Cutting Pliers Flush Cutting Features Ergonomic Handle
Description
Features Meets The Optimum Criteria for Ergonomic Hand Tools Provides More Gripping Accuracy; Long Finger Bearing Surface Reduces Pressure on Sides of Fingers Decreasing the Risk of Skin, Nerve and Blood Vessel Damage Exclusive, Smooth, Soft Foam Cushion Grips; Are Free of Abrupt Edges and Finger Indentations Reducing Pinching of Finger Nerves and Blood Vessels E Designates “Accu-Lite” Ergonomic Design with Anti-Static Foam Grips; Available Only on MS54 Series, GA54 Series, and all Erem Tools Features 4" Diagonal Cutting Pliers Flush Cutting Features Ergonomic Handle

Suppliers

Company
Product
Description
Supplier Links
Accu-Lite Ergonomic Handle Plier, 4in. Diagonal FC, Tappered Head - 70223412 - Allied Electronics, Inc.
Fort Worth, TX, USA
Accu-Lite Ergonomic Handle Plier, 4in. Diagonal FC, Tappered Head
70223412
Accu-Lite Ergonomic Handle Plier, 4in. Diagonal FC, Tappered Head 70223412
Features Meets The Optimum Criteria for Ergonomic Hand Tools Provides More Gripping Accuracy; Long Finger Bearing Surface Reduces Pressure on Sides of Fingers Decreasing the Risk of Skin, Nerve and Blood Vessel Damage Exclusive, Smooth, Soft Foam Cushion Grips; Are Free of Abrupt Edges and Finger Indentations Reducing Pinching of Finger Nerves and Blood Vessels E Designates “Accu-Lite” Ergonomic Design with Anti-Static Foam Grips; Available Only on MS54 Series, GA54 Series, and all Erem Tools Features 4" Diagonal Cutting Pliers Flush Cutting Features Ergonomic Handle

Features

  • Meets The Optimum Criteria for Ergonomic Hand Tools
  • Provides More Gripping Accuracy; Long Finger Bearing Surface Reduces Pressure on Sides of Fingers Decreasing the Risk of Skin, Nerve and Blood Vessel Damage
  • Exclusive, Smooth, Soft Foam Cushion Grips; Are Free of Abrupt Edges and Finger Indentations Reducing Pinching of Finger Nerves and Blood Vessels
  • E Designates “Accu-Lite” Ergonomic Design with Anti-Static Foam Grips; Available Only on MS54 Series, GA54 Series, and all Erem Tools
    Features
  • 4" Diagonal Cutting Pliers
  • Flush Cutting
  • Features Ergonomic Handle
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Pliers
Product Number 70223412
Product Name Accu-Lite Ergonomic Handle Plier, 4in. Diagonal FC, Tappered Head
Unlock Full Specs
to access all available technical data

Similar Products

Pliers - 1325255 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Specialty / Other; Long nose pliers
Length 5.12 inch (130 mm)
Jaw Length 0.9055 inch (23 mm)
View Details
Disconnecting pliers - ZDS-PK-3 - Festo Corporation
Specs
Weight 7 oz (1.95 N)
View Details
Hand-held Plier -  - DEPRAG, Inc.
DEPRAG, Inc.
Specs
Type Specialty / Other; Cutting - Sealing - Angle-forming - Pressing - Mounting Clamps
Length 5.04 to 12.24 inch (128 to 311 mm)
Weight 0.0800 to 1.2 oz (0.0222 to 0.3336 N)
View Details
Pushlock Plier 2 Pack 8" and 10" - DWHT70486 - DEWALT Industrial Tool Co.
Specs
Type Tongue and Groove
Length 4.5 to 6 inch (114 to 152 mm)
Jaw Length 1 to 1.25 inch (25.4 to 31.75 mm)
View Details