Allied Electronics, Inc. Screwdriver; 4 in. (Blade); 5/32 in. (Slotted) 70223396

Description
PRO-Series Screw Driver, Chrome Molybdenum Steel Shaft Material, Satin Finish All PRO-SERIES screwdrivers feature rubber-coated dual material handles with an ESD safe hard plastic core to protect sensitive components. The handles are ergonomically designed, allowing sustained high torque with minimal slippage and muscle fatigue. And all PRO-SERIES screwdrivers have professional level features like chrome molybdenum vanadium steel shafts with black oxide tips. The PRO-Series screwdrivers feature rubber coated dual material handles with an ESD safe hard plastic core to protect sensitive components. The handles are ergonomically designed, allowing sustained high torque with minimal slippage and muscle fatigue.
Description
PRO-Series Screw Driver, Chrome Molybdenum Steel Shaft Material, Satin Finish All PRO-SERIES screwdrivers feature rubber-coated dual material handles with an ESD safe hard plastic core to protect sensitive components. The handles are ergonomically designed, allowing sustained high torque with minimal slippage and muscle fatigue. And all PRO-SERIES screwdrivers have professional level features like chrome molybdenum vanadium steel shafts with black oxide tips. The PRO-Series screwdrivers feature rubber coated dual material handles with an ESD safe hard plastic core to protect sensitive components. The handles are ergonomically designed, allowing sustained high torque with minimal slippage and muscle fatigue.

Suppliers

Company
Product
Description
Supplier Links
Screwdriver; 4 in. (Blade); 5/32 in. (Slotted) - 70223396 - Allied Electronics, Inc.
Fort Worth, TX, USA
Screwdriver; 4 in. (Blade); 5/32 in. (Slotted)
70223396
Screwdriver; 4 in. (Blade); 5/32 in. (Slotted) 70223396
PRO-Series Screw Driver, Chrome Molybdenum Steel Shaft Material, Satin Finish All PRO-SERIES screwdrivers feature rubber-coated dual material handles with an ESD safe hard plastic core to protect sensitive components. The handles are ergonomically designed, allowing sustained high torque with minimal slippage and muscle fatigue. And all PRO-SERIES screwdrivers have professional level features like chrome molybdenum vanadium steel shafts with black oxide tips. The PRO-Series screwdrivers feature rubber coated dual material handles with an ESD safe hard plastic core to protect sensitive components. The handles are ergonomically designed, allowing sustained high torque with minimal slippage and muscle fatigue.

PRO-Series Screw Driver, Chrome Molybdenum Steel Shaft Material, Satin Finish
All PRO-SERIES screwdrivers feature rubber-coated dual material handles with an ESD safe hard plastic core to protect sensitive components. The handles are ergonomically designed, allowing sustained high torque with minimal slippage and muscle fatigue. And all PRO-SERIES screwdrivers have professional level features like chrome molybdenum vanadium steel shafts with black oxide tips.
The PRO-Series screwdrivers feature rubber coated dual material handles with an ESD safe hard plastic core to protect sensitive components. The handles are ergonomically designed, allowing sustained high torque with minimal slippage and muscle fatigue.

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Screwdrivers (hand tool)
Product Number 70223396
Product Name Screwdriver; 4 in. (Blade); 5/32 in. (Slotted)
Type Standard Screwdriver
Unlock Full Specs
to access all available technical data

Similar Products

Screwdriver - Z80-298 - Harwin Plc
Specs
Drive Type Slotted
View Details
Screwdriver - 206-2122 - WAGO
Specs
Drive Type Crosshead; PH2
View Details
2 suppliers
Screwdriver Bits - 2042207 - RS Components, Ltd.
Milwaukee Electric Tool Corporation
Specs
Overall Length 1.97 inch (50 mm)
Shaft Material Steel
Standards RoHS Compliant
View Details