Greenlee Textron, Inc. Screwdriver Set 0153-01-INS

Description
CABINET TIP TYPE 9 PIECE(S) ROLL-UP CARRIER PACKAGING TYPE GREEN, BLACK HANDLE COLOR #1 X 3 INCH INSULATED SCREWDRIVER, #2 X 4 INCH INSULATED SCREWDRIVER, #3 X 6 INCH INSULATED SCREWDRIVER, 1/4 INCH X 4 INCH INSULATED CABINET TIP SCREWDRIVER, 3/16 INCH X 4 INCH INSULATED CABINET TIP SCREWDRIVER, 3/16 INCH X 6 INCH INSULATED CABINET TIP SC SET CONTENT APPLICABLE STANDARD ASTM F1505, IEC 60900, OSHA 1910.331-335, NFPA 70E AND CSA-Z462 VOLTAGE RATING 1000 V
Datasheet
Description
CABINET TIP TYPE 9 PIECE(S) ROLL-UP CARRIER PACKAGING TYPE GREEN, BLACK HANDLE COLOR #1 X 3 INCH INSULATED SCREWDRIVER, #2 X 4 INCH INSULATED SCREWDRIVER, #3 X 6 INCH INSULATED SCREWDRIVER, 1/4 INCH X 4 INCH INSULATED CABINET TIP SCREWDRIVER, 3/16 INCH X 4 INCH INSULATED CABINET TIP SCREWDRIVER, 3/16 INCH X 6 INCH INSULATED CABINET TIP SC SET CONTENT APPLICABLE STANDARD ASTM F1505, IEC 60900, OSHA 1910.331-335, NFPA 70E AND CSA-Z462 VOLTAGE RATING 1000 V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Screwdriver Set - 0153-01-INS - Greenlee Textron, Inc.
Rockford, IL, USA
Screwdriver Set
0153-01-INS
Screwdriver Set 0153-01-INS
CABINET TIP TYPE 9 PIECE(S) ROLL-UP CARRIER PACKAGING TYPE GREEN, BLACK HANDLE COLOR #1 X 3 INCH INSULATED SCREWDRIVER, #2 X 4 INCH INSULATED SCREWDRIVER, #3 X 6 INCH INSULATED SCREWDRIVER, 1/4 INCH X 4 INCH INSULATED CABINET TIP SCREWDRIVER, 3/16 INCH X 4 INCH INSULATED CABINET TIP SCREWDRIVER, 3/16 INCH X 6 INCH INSULATED CABINET TIP SC SET CONTENT APPLICABLE STANDARD ASTM F1505, IEC 60900, OSHA 1910.331-335, NFPA 70E AND CSA-Z462 VOLTAGE RATING 1000 V
  • CABINET TIP TYPE
  • 9 PIECE(S)
  • ROLL-UP CARRIER PACKAGING TYPE
  • GREEN, BLACK HANDLE COLOR
  • #1 X 3 INCH INSULATED SCREWDRIVER, #2 X 4 INCH INSULATED SCREWDRIVER, #3 X 6 INCH INSULATED SCREWDRIVER, 1/4 INCH X 4 INCH INSULATED CABINET TIP SCREWDRIVER, 3/16 INCH X 4 INCH INSULATED CABINET TIP SCREWDRIVER, 3/16 INCH X 6 INCH INSULATED CABINET TIP SC SET CONTENT
  • APPLICABLE STANDARD ASTM F1505, IEC 60900, OSHA 1910.331-335, NFPA 70E AND CSA-Z462
  • VOLTAGE RATING 1000 V
Supplier's Site Datasheet

Technical Specifications

  Greenlee Textron, Inc.
Product Category Screwdrivers (hand tool)
Product Number 0153-01-INS
Product Name Screwdriver Set
Drive Type Cabinet
Unlock Full Specs
to access all available technical data

Similar Products

Screwdriver - Z80-298 - Harwin Plc
Specs
Drive Type Slotted
View Details
Screwdriver - 206-2101 - WAGO
Specs
Drive Type PH1; PH2; PZ1; 2.5 x 0.4; 3.5 x 0.6; 5.5 x 1.0
View Details
Screwdriver - 0153-11-INS - Greenlee Textron, Inc.
Greenlee Textron, Inc.
Specs
Drive Type Cabinet
Drive Size 0.2500 inch (6.35 mm)
Overall Length 8.25 inch (210 mm)
View Details
2 suppliers
Slotted Screwdrivers - Precision - 85825 - Gray Tools Canada Inc.
Specs
Type Precision Screwdriver
Drive Type Slotted
View Details