Allied Electronics, Inc. 18 Gauge X 1/2 In. Threaded Hub Dispensing Needle 70222447

Description
Features Stainless steel plastic hub dispensing needles All needles lock on to Luer Lok™ style syringes Pink hub Inside diameter: 0.038" Outside diameter: 0.05" Length: 1⁄2" 18 gauge
Description
Features Stainless steel plastic hub dispensing needles All needles lock on to Luer Lok™ style syringes Pink hub Inside diameter: 0.038" Outside diameter: 0.05" Length: 1⁄2" 18 gauge

Suppliers

Company
Product
Description
Supplier Links
18 Gauge X 1/2 In. Threaded Hub Dispensing Needle - 70222447 - Allied Electronics, Inc.
Fort Worth, TX, USA
18 Gauge X 1/2 In. Threaded Hub Dispensing Needle
70222447
18 Gauge X 1/2 In. Threaded Hub Dispensing Needle 70222447
Features Stainless steel plastic hub dispensing needles All needles lock on to Luer Lok™ style syringes Pink hub Inside diameter: 0.038" Outside diameter: 0.05" Length: 1⁄2" 18 gauge

Features

  • Stainless steel plastic hub dispensing needles
  • All needles lock on to Luer Lok™ style syringes
  • Pink hub
  • Inside diameter: 0.038"
  • Outside diameter: 0.05"
  • Length: 1⁄2"
  • 18 gauge
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Syringes and Needles
Product Number 70222447
Product Name 18 Gauge X 1/2 In. Threaded Hub Dispensing Needle
Configuration Needle Only
Unlock Full Specs
to access all available technical data

Similar Products

Dispensing Tips - 707101 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 14.96 inch (380 mm)
View Details
Gastight 1700 Series Syringes - 7655-01 - Hamilton Company
Specs
Configuration Syringe Only
Injection Method Manual
Features Reusable; Interchangeable Plunger; Interchangeable Barrel
View Details
6cm Multi-Channel Pump Syringes - 29456 - IMI Life Science
Specs
Configuration Syringe Only
Needle Material PTFE
Volume 0.2500 to 5 cc (0.0153 to 0.3051 cubic inches)
View Details
50ul Syringe for SpotON or TLC Autospotter - A87-33 - Miles Scientific (Analtech)
Specs
Configuration Syringe Only; Needle and Syringe
Injection Method Autosampler
Needle Material Teflon-tipped Metal
View Details