Allied Electronics, Inc. 16 Gauge X 1 1/2 In. Plastic Tapered Tip Dispensing Needle 70222443

Description
Features Plastic material will not scratch delicate surfaces Taper reduces dripping from needle Gray hub Inside diameter: 0.048" Length: 11⁄2" 16 gauge
Description
Features Plastic material will not scratch delicate surfaces Taper reduces dripping from needle Gray hub Inside diameter: 0.048" Length: 11⁄2" 16 gauge

Suppliers

Company
Product
Description
Supplier Links
16 Gauge X 1 1/2 In. Plastic Tapered Tip Dispensing Needle - 70222443 - Allied Electronics, Inc.
Fort Worth, TX, USA
16 Gauge X 1 1/2 In. Plastic Tapered Tip Dispensing Needle
70222443
16 Gauge X 1 1/2 In. Plastic Tapered Tip Dispensing Needle 70222443
Features Plastic material will not scratch delicate surfaces Taper reduces dripping from needle Gray hub Inside diameter: 0.048" Length: 11⁄2" 16 gauge

Features

  • Plastic material will not scratch delicate surfaces
  • Taper reduces dripping from needle
  • Gray hub
  • Inside diameter: 0.048"
  • Length: 11⁄2"
  • 16 gauge
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Syringes and Needles
Product Number 70222443
Product Name 16 Gauge X 1 1/2 In. Plastic Tapered Tip Dispensing Needle
Configuration Needle Only
Unlock Full Specs
to access all available technical data

Similar Products

Gastight 1000 Series Syringes - 201700 - Hamilton Company
Specs
Configuration Syringe Only
Injection Method Manual
Features Reusable; Interchangeable Plunger; Interchangeable Barrel
View Details
Dispensing Tips - 707101 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 14.96 inch (380 mm)
View Details
6cm Pump Syringes - 17601 - IMI Life Science
Specs
Configuration Syringe Only
Needle Material PTFE
Volume 0.0100 to 50 cc (6.10E-4 to 3.05 cubic inches)
View Details
Syringes - LBSY1103SN - Membrane Solutions
Membrane Solutions
Specs
Configuration Syringe Only
Volume 3 cc (0.1831 cubic inches)
Material Plastic
View Details