IMI Life Science 3cm Pump Syringes 24416

Description
Offering an accuracy and precision of ±1% of the total volume, these syringes are constructed with inert materials for the wetted flow path, ensuring compatibility with various fluids. They operate effectively in up to 100% relative humidity environments. zero-dead-volume options are available, together with wide range of choices in various dispense volumes, materials. Designed for use with Cadent™ 3 syringe pumps Rated to 80psig (5.52barg) Available in various volumes, materials and tip styles Suitable for use in analytical, biotechnology and diagnostic applications
Request a Quote
Description
Offering an accuracy and precision of ±1% of the total volume, these syringes are constructed with inert materials for the wetted flow path, ensuring compatibility with various fluids. They operate effectively in up to 100% relative humidity environments. zero-dead-volume options are available, together with wide range of choices in various dispense volumes, materials. Designed for use with Cadent™ 3 syringe pumps Rated to 80psig (5.52barg) Available in various volumes, materials and tip styles Suitable for use in analytical, biotechnology and diagnostic applications
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 24416 is a 2.5 mL UHMW-PE plunger syringe in the Kloehn™ series, designed for use with Cadent™ 3 syringe pumps in analytical, biotechnology, and diagnostic applications. It features a borosilicate glass barrel, PTFE components, and a 0.073 inch orifice. It is rated for 80 psig (5.52 barg), operates between 10°C and 40°C, and can be stored between −33°C and 71°C with up to 100% relative humidity. The syringe has a minimum life cycle of 100,000 cycles when tested with DI water. The maximum plunger drag force is 10.0 lbs, and the installation torque is 20 in-oz. The glass barrel is optionally available with shrink-wrap reinforcement.

Datasheet Summary
Powered by GS/AI

The 24416 is a 2.5 mL UHMW-PE plunger syringe in the Kloehn™ series, designed for use with Cadent™ 3 syringe pumps in analytical, biotechnology, and diagnostic applications. It features a borosilicate glass barrel, PTFE components, and a 0.073 inch orifice. It is rated for 80 psig (5.52 barg), operates between 10°C and 40°C, and can be stored between −33°C and 71°C with up to 100% relative humidity. The syringe has a minimum life cycle of 100,000 cycles when tested with DI water. The maximum plunger drag force is 10.0 lbs, and the installation torque is 20 in-oz. The glass barrel is optionally available with shrink-wrap reinforcement.

Suppliers

Company
Product
Description
Supplier Links
3cm Pump Syringes - 24416 - IMI Life Science
Farmington, CT, United States
3cm Pump Syringes
24416
3cm Pump Syringes 24416
Offering an accuracy and precision of ±1% of the total volume, these syringes are constructed with inert materials for the wetted flow path, ensuring compatibility with various fluids. They operate effectively in up to 100% relative humidity environments. zero-dead-volume options are available, together with wide range of choices in various dispense volumes, materials. Designed for use with Cadent™ 3 syringe pumps Rated to 80psig (5.52barg) Available in various volumes, materials and tip styles Suitable for use in analytical, biotechnology and diagnostic applications

Offering an accuracy and precision of ±1% of the total volume, these syringes are constructed with inert materials for the wetted flow path, ensuring compatibility with various fluids. They operate effectively in up to 100% relative humidity environments. zero-dead-volume options are available, together with wide range of choices in various dispense volumes, materials.

  • Designed for use with Cadent™ 3 syringe pumps
  • Rated to 80psig (5.52barg)
  • Available in various volumes, materials and tip styles
  • Suitable for use in analytical, biotechnology and diagnostic applications
Supplier's Site Datasheet

Technical Specifications

  IMI Life Science
Product Category Syringes and Needles
Product Number 24416
Product Name 3cm Pump Syringes
Configuration Syringe Only
Unlock Full Specs
to access all available technical data

Similar Products

3cm Pump Syringes - 24413 - IMI Life Science
Specs
Configuration Syringe Only
Needle Material UHMW
Volume 0.0500 to 5 cc (0.0031 to 0.3051 cubic inches)
View Details
3cm Pump Syringes - 23170 - IMI Life Science
Specs
Configuration Syringe Only
Needle Material PTFE
Volume 0.0500 to 5 cc (0.0031 to 0.3051 cubic inches)
View Details
3cm Pump Syringes - 23168 - IMI Life Science
Specs
Configuration Syringe Only
Needle Material PTFE
Volume 0.0500 to 5 cc (0.0031 to 0.3051 cubic inches)
View Details
3cm Pump Syringes - 24414 - IMI Life Science
Specs
Configuration Syringe Only
Needle Material UHMW
Volume 0.0500 to 5 cc (0.0031 to 0.3051 cubic inches)
View Details