Allied Electronics, Inc. 16 Gauge X 1/2 In. Threaded Hub Dispensing Needle 70222438

Description
Features Stainless steel plastic hub dispensing needles All needles lock on to Luer Lok™ style syringes Purple hub Inside diameter: 0.053" Outside diameter: 0.064" Length: 1⁄2" 16 gauge
Description
Features Stainless steel plastic hub dispensing needles All needles lock on to Luer Lok™ style syringes Purple hub Inside diameter: 0.053" Outside diameter: 0.064" Length: 1⁄2" 16 gauge

Suppliers

Company
Product
Description
Supplier Links
16 Gauge X 1/2 In. Threaded Hub Dispensing Needle - 70222438 - Allied Electronics, Inc.
Fort Worth, TX, USA
16 Gauge X 1/2 In. Threaded Hub Dispensing Needle
70222438
16 Gauge X 1/2 In. Threaded Hub Dispensing Needle 70222438
Features Stainless steel plastic hub dispensing needles All needles lock on to Luer Lok™ style syringes Purple hub Inside diameter: 0.053" Outside diameter: 0.064" Length: 1⁄2" 16 gauge

Features

  • Stainless steel plastic hub dispensing needles
  • All needles lock on to Luer Lok™ style syringes
  • Purple hub
  • Inside diameter: 0.053"
  • Outside diameter: 0.064"
  • Length: 1⁄2"
  • 16 gauge
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Syringes and Needles
Product Number 70222438
Product Name 16 Gauge X 1/2 In. Threaded Hub Dispensing Needle
Configuration Needle Only
Unlock Full Specs
to access all available technical data

Similar Products

Dispensing Tips - 707101 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 14.96 inch (380 mm)
View Details
Microliter 700 Series Syringes - 80330 - Hamilton Company
Specs
Configuration Needle and Syringe
Injection Method Manual
Needle Configuration Removable
View Details
3cm Pump Syringes - 23169 - IMI Life Science
Specs
Configuration Syringe Only
Needle Material PTFE
Volume 0.0500 to 5 cc (0.0031 to 0.3051 cubic inches)
View Details
10ul Syringe for SpotON or TLC Autospotter - A87-31 - Miles Scientific (Analtech)
Specs
Configuration Syringe Only; Needle and Syringe
Injection Method Autosampler
Needle Material Teflon-tipped Metal
View Details