Allied Electronics, Inc. 14 Gauge X 1/2 In. Threaded Hub Dispensing Needle 70222428

Description
Features Stainless steel plastic hub dispensing needles All needles lock on to Luer Lok™ style syringes Dark green hub Inside diameter: 0.067" Outside diameter: 0.083" Length: 1" 14 gauge
Description
Features Stainless steel plastic hub dispensing needles All needles lock on to Luer Lok™ style syringes Dark green hub Inside diameter: 0.067" Outside diameter: 0.083" Length: 1" 14 gauge

Suppliers

Company
Product
Description
Supplier Links
14 Gauge X 1/2 In. Threaded Hub Dispensing Needle - 70222428 - Allied Electronics, Inc.
Fort Worth, TX, USA
14 Gauge X 1/2 In. Threaded Hub Dispensing Needle
70222428
14 Gauge X 1/2 In. Threaded Hub Dispensing Needle 70222428
Features Stainless steel plastic hub dispensing needles All needles lock on to Luer Lok™ style syringes Dark green hub Inside diameter: 0.067" Outside diameter: 0.083" Length: 1" 14 gauge

Features

  • Stainless steel plastic hub dispensing needles
  • All needles lock on to Luer Lok™ style syringes
  • Dark green hub
  • Inside diameter: 0.067"
  • Outside diameter: 0.083"
  • Length: 1"
  • 14 gauge
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Syringes and Needles
Product Number 70222428
Product Name 14 Gauge X 1/2 In. Threaded Hub Dispensing Needle
Configuration Needle Only
Unlock Full Specs
to access all available technical data

Similar Products

Metal Hub Needles - 7747-02 - Hamilton Company
Specs
Configuration Needle Only
Needle Material 304 Stainless Steel
Features Reusable
View Details
Dispensing Tips - 707101 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 14.96 inch (380 mm)
View Details
6cm Multi-Channel Pump Syringes - 29439 - IMI Life Science
Specs
Configuration Syringe Only
Needle Material PTFE
Volume 0.2500 to 5 cc (0.0153 to 0.3051 cubic inches)
View Details
Syringes - LBSY050L - Membrane Solutions
Membrane Solutions
Specs
Configuration Syringe Only
Volume 50 cc (3.05 cubic inches)
Material Plastic
View Details