Allied Electronics, Inc. Screwdriver; 6 in. (Blade); 3/16 in. (Slotted) 70222420

Description
PRO-Series Screw Driver, Chrome Molybdenum Steel Shaft Material, Satin Finish All PRO-SERIES screwdrivers feature rubber-coated dual material handles with an ESD safe hard plastic core to protect sensitive components. The handles are ergonomically designed, allowing sustained high torque with minimal slippage and muscle fatigue. And all PRO-SERIES screwdrivers have professional level features like chrome molybdenum vanadium steel shafts with black oxide tips. The PRO-Series screwdrivers feature rubber coated dual material handles with an ESD safe hard plastic core to protect sensitive components. The handles are ergonomically designed, allowing sustained high torque with minimal slippage and muscle fatigue.
Description
PRO-Series Screw Driver, Chrome Molybdenum Steel Shaft Material, Satin Finish All PRO-SERIES screwdrivers feature rubber-coated dual material handles with an ESD safe hard plastic core to protect sensitive components. The handles are ergonomically designed, allowing sustained high torque with minimal slippage and muscle fatigue. And all PRO-SERIES screwdrivers have professional level features like chrome molybdenum vanadium steel shafts with black oxide tips. The PRO-Series screwdrivers feature rubber coated dual material handles with an ESD safe hard plastic core to protect sensitive components. The handles are ergonomically designed, allowing sustained high torque with minimal slippage and muscle fatigue.

Suppliers

Company
Product
Description
Supplier Links
Screwdriver; 6 in. (Blade); 3/16 in. (Slotted) - 70222420 - Allied Electronics, Inc.
Fort Worth, TX, USA
Screwdriver; 6 in. (Blade); 3/16 in. (Slotted)
70222420
Screwdriver; 6 in. (Blade); 3/16 in. (Slotted) 70222420
PRO-Series Screw Driver, Chrome Molybdenum Steel Shaft Material, Satin Finish All PRO-SERIES screwdrivers feature rubber-coated dual material handles with an ESD safe hard plastic core to protect sensitive components. The handles are ergonomically designed, allowing sustained high torque with minimal slippage and muscle fatigue. And all PRO-SERIES screwdrivers have professional level features like chrome molybdenum vanadium steel shafts with black oxide tips. The PRO-Series screwdrivers feature rubber coated dual material handles with an ESD safe hard plastic core to protect sensitive components. The handles are ergonomically designed, allowing sustained high torque with minimal slippage and muscle fatigue.

PRO-Series Screw Driver, Chrome Molybdenum Steel Shaft Material, Satin Finish
All PRO-SERIES screwdrivers feature rubber-coated dual material handles with an ESD safe hard plastic core to protect sensitive components. The handles are ergonomically designed, allowing sustained high torque with minimal slippage and muscle fatigue. And all PRO-SERIES screwdrivers have professional level features like chrome molybdenum vanadium steel shafts with black oxide tips.
The PRO-Series screwdrivers feature rubber coated dual material handles with an ESD safe hard plastic core to protect sensitive components. The handles are ergonomically designed, allowing sustained high torque with minimal slippage and muscle fatigue.

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Screwdrivers (hand tool)
Product Number 70222420
Product Name Screwdriver; 6 in. (Blade); 3/16 in. (Slotted)
Type Standard Screwdriver
Unlock Full Specs
to access all available technical data

Similar Products

Screwdriver - Z80-298 - Harwin Plc
Specs
Drive Type Slotted
View Details
Screwdriver Sets - 2885170 - RS Components, Ltd.
Specs
Standards RoHS Compliant
View Details
Screwdriver Set - 151TP - Ebinger Manufacturing Corp.
Ebinger Manufacturing Corp.
Specs
Drive Type 15-in-1
View Details
Specs
Type Standard Screwdriver
Drive Size 0.1562 inch (3.97 mm)
View Details