Allied Electronics, Inc. Wrench, Cresent, Adjustable, RapidSlide, 10 in. 70219871

Description
Features Slide Button Mechanism in Handle for Quick, Fast Adjustment DIY, Industrial, or Professional Use 1.25" Jaw Capacity Allows Tool to Work with Various Fastener Sizes Wide Handle for Increased Leverage Debris Shield Protects Slide Mechanism, and Maintains a Smooth Operation Forged Steel Chrome Finish Resists Rust and Corrosion Polished Head SAE/Metric Size Indicator on Jaw
Description
Features Slide Button Mechanism in Handle for Quick, Fast Adjustment DIY, Industrial, or Professional Use 1.25" Jaw Capacity Allows Tool to Work with Various Fastener Sizes Wide Handle for Increased Leverage Debris Shield Protects Slide Mechanism, and Maintains a Smooth Operation Forged Steel Chrome Finish Resists Rust and Corrosion Polished Head SAE/Metric Size Indicator on Jaw

Suppliers

Company
Product
Description
Supplier Links
Wrench, Cresent, Adjustable, RapidSlide, 10 in. - 70219871 - Allied Electronics, Inc.
Fort Worth, TX, USA
Wrench, Cresent, Adjustable, RapidSlide, 10 in.
70219871
Wrench, Cresent, Adjustable, RapidSlide, 10 in. 70219871
Features Slide Button Mechanism in Handle for Quick, Fast Adjustment DIY, Industrial, or Professional Use 1.25" Jaw Capacity Allows Tool to Work with Various Fastener Sizes Wide Handle for Increased Leverage Debris Shield Protects Slide Mechanism, and Maintains a Smooth Operation Forged Steel Chrome Finish Resists Rust and Corrosion Polished Head SAE/Metric Size Indicator on Jaw

Features

  • Slide Button Mechanism in Handle for Quick, Fast Adjustment
  • DIY, Industrial, or Professional Use
  • 1.25" Jaw Capacity Allows Tool to Work with Various Fastener Sizes
  • Wide Handle for Increased Leverage
  • Debris Shield Protects Slide Mechanism, and Maintains a Smooth Operation
  • Forged Steel
  • Chrome Finish Resists Rust and Corrosion
  • Polished Head
  • SAE/Metric Size Indicator on Jaw
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Wrenches
Product Number 70219871
Product Name Wrench, Cresent, Adjustable, RapidSlide, 10 in.
Type Adjustable
Unlock Full Specs
to access all available technical data

Similar Products

BLACK OXIDE HIGH-TENSILE ST. HEXAGONAL M10 WRENCH - MD0911MQB050X08 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.1969 inch (5 mm)
View Details
Wrench For Remote Placement Expander Plug, 24
Specs
Wrench Length 24 inch (610 mm)
View Details
CMT TW-S SMA Type Torque Wrench (5 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.3150 to 0.3125 inch (8 to 7.94 mm)
Wrench Length 6.44 inch (164 mm)
View Details