Allied Electronics, Inc. Pliers, Slip Joint, A-N Connectors, 10 in., Knurled Handle 70219870

Description
Features Fits A-N Electrical Connectors Three Adjustment Positions Jaw Type: 3⁄4" Opening Capacity: 2-1⁄2"
Description
Features Fits A-N Electrical Connectors Three Adjustment Positions Jaw Type: 3⁄4" Opening Capacity: 2-1⁄2"

Suppliers

Company
Product
Description
Supplier Links
Pliers, Slip Joint, A-N Connectors, 10 in., Knurled Handle - 70219870 - Allied Electronics, Inc.
Fort Worth, TX, USA
Pliers, Slip Joint, A-N Connectors, 10 in., Knurled Handle
70219870
Pliers, Slip Joint, A-N Connectors, 10 in., Knurled Handle 70219870
Features Fits A-N Electrical Connectors Three Adjustment Positions Jaw Type: 3⁄4" Opening Capacity: 2-1⁄2"

Features

  • Fits A-N Electrical Connectors
  • Three Adjustment Positions
  • Jaw Type: 3⁄4"
  • Opening Capacity: 2-1⁄2"
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Pliers
Product Number 70219870
Product Name Pliers, Slip Joint, A-N Connectors, 10 in., Knurled Handle
Length 10 inch (254 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Disconnecting pliers - ZDS-PK-4 - Festo Corporation
Specs
Weight 6.82 oz (1.9 N)
View Details
Pliers - 2380752 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 5.75 inch (146 mm)
Jaw Length 0.4724 inch (12 mm)
Standards RoHS Compliant
View Details
Ignition Slip Joint - Vinyl Grips - 518A - Gray Tools Canada Inc.
Specs
Type Tongue and Groove
Jaw Capacity 0.7500 inch (19.05 mm)
View Details
Hand-held Plier -  - DEPRAG, Inc.
DEPRAG, Inc.
Specs
Type Specialty / Other; Cutting - Sealing - Angle-forming - Pressing - Mounting Clamps
Length 5.04 to 12.24 inch (128 to 311 mm)
Weight 0.0800 to 1.2 oz (0.0222 to 0.3336 N)
View Details