Allied Electronics, Inc. Plier, Fine Point, Needlenose, 5 inches 70219803

Description
Plier, Fine Point, Needlenose, 5 inches
Description
Plier, Fine Point, Needlenose, 5 inches

Suppliers

Company
Product
Description
Supplier Links
Plier, Fine Point, Needlenose, 5 inches - 70219803 - Allied Electronics, Inc.
Fort Worth, TX, USA
Plier, Fine Point, Needlenose, 5 inches
70219803
Plier, Fine Point, Needlenose, 5 inches 70219803
Plier, Fine Point, Needlenose, 5 inches

Plier, Fine Point, Needlenose, 5 inches

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Pliers
Product Number 70219803
Product Name Plier, Fine Point, Needlenose, 5 inches
Unlock Full Specs
to access all available technical data

Similar Products

Disconnecting pliers - ZDS-PK-4 - Festo Corporation
Specs
Weight 6.82 oz (1.9 N)
View Details
Pliers - 2380788 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 5.91 inch (150 mm)
Jaw Capacity 0.0315 inch (0.8000 mm)
Features Electrically Insulated
View Details
Slip Joint - Vinyl Grips - B10A - Gray Tools Canada Inc.
Gray Tools Canada Inc.
Specs
Type Tongue and Groove
Jaw Capacity 0.7500 inch (19.05 mm)
View Details
Hand-held Plier -  - DEPRAG, Inc.
DEPRAG, Inc.
Specs
Type Specialty / Other; Cutting - Sealing - Angle-forming - Pressing - Mounting Clamps
Length 5.04 to 12.24 inch (128 to 311 mm)
Weight 0.0800 to 1.2 oz (0.0222 to 0.3336 N)
View Details