Allied Electronics, Inc. Screw Driver; Chrome Molybdenum Steel; 6-3/4 in.; 3/16 in.; Round (Blade) 70219743

Description
Electronic Screw Driver with 6-3⁄4 in. Overall Length All PRO-SERIES screwdrivers feature rubber-coated dual material handles with an ESD safe hard plastic core to protect sensitive components. The handles are ergonomically designed, allowing sustained high torque with minimal slippage and muscle fatigue. And all PRO-SERIES screwdrivers have professional level features like chrome molybdenum vanadium steel shafts with black oxide tips. The handle core is made of hard shockproof plastic for durability. The outer coating is soft rubber for comfort and slip resistance. ESD safe hard plastic core to protect sensitive components. The handles are ergonomically designed allowing sustained high torque.
Description
Electronic Screw Driver with 6-3⁄4 in. Overall Length All PRO-SERIES screwdrivers feature rubber-coated dual material handles with an ESD safe hard plastic core to protect sensitive components. The handles are ergonomically designed, allowing sustained high torque with minimal slippage and muscle fatigue. And all PRO-SERIES screwdrivers have professional level features like chrome molybdenum vanadium steel shafts with black oxide tips. The handle core is made of hard shockproof plastic for durability. The outer coating is soft rubber for comfort and slip resistance. ESD safe hard plastic core to protect sensitive components. The handles are ergonomically designed allowing sustained high torque.

Suppliers

Company
Product
Description
Supplier Links
Screw Driver; Chrome Molybdenum Steel; 6-3/4 in.; 3/16 in.; Round (Blade) - 70219743 - Allied Electronics, Inc.
Fort Worth, TX, USA
Screw Driver; Chrome Molybdenum Steel; 6-3/4 in.; 3/16 in.; Round (Blade)
70219743
Screw Driver; Chrome Molybdenum Steel; 6-3/4 in.; 3/16 in.; Round (Blade) 70219743
Electronic Screw Driver with 6-3⁄4 in. Overall Length All PRO-SERIES screwdrivers feature rubber-coated dual material handles with an ESD safe hard plastic core to protect sensitive components. The handles are ergonomically designed, allowing sustained high torque with minimal slippage and muscle fatigue. And all PRO-SERIES screwdrivers have professional level features like chrome molybdenum vanadium steel shafts with black oxide tips. The handle core is made of hard shockproof plastic for durability. The outer coating is soft rubber for comfort and slip resistance. ESD safe hard plastic core to protect sensitive components. The handles are ergonomically designed allowing sustained high torque.

Electronic Screw Driver with 6-3⁄4 in. Overall Length
All PRO-SERIES screwdrivers feature rubber-coated dual material handles with an ESD safe hard plastic core to protect sensitive components. The handles are ergonomically designed, allowing sustained high torque with minimal slippage and muscle fatigue. And all PRO-SERIES screwdrivers have professional level features like chrome molybdenum vanadium steel shafts with black oxide tips.
The handle core is made of hard shockproof plastic for durability. The outer coating is soft rubber for comfort and slip resistance. ESD safe hard plastic core to protect sensitive components. The handles are ergonomically designed allowing sustained high torque.

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Screwdrivers (hand tool)
Product Number 70219743
Product Name Screw Driver; Chrome Molybdenum Steel; 6-3/4 in.; 3/16 in.; Round (Blade)
Type Standard Screwdriver
Unlock Full Specs
to access all available technical data

Similar Products

Screw and Nut Drivers - 2946-210-721-ND - DigiKey
Specs
Drive Type Slotted; Slotted
Drive Size 0.2165 inch (5.5 mm)
Drive Details 5.5mm x 0.8mm
View Details
3 suppliers
Screwdriver - Z80-298 - Harwin Plc
Specs
Drive Type Slotted
View Details
Screwdriver - 32536 - Klein Tools, Inc.
Klein Tools, Inc.
Specs
Drive Type Six-Point
Drive Details T6, T7, T8, T10, T15, T20, T25, T27
View Details
Screwdriver Bit Sets - 2696393 - RS Components, Ltd.
Milwaukee Electric Tool Corporation
Specs
Drive Type Crosshead; Phillips
Overall Length 1.89 inch (48 mm)
Shaft Material Alloy Steel
View Details