MHH Engineering Co. Ltd. TLS Production Torque Screwdrivers 015145

Description
Key Benefits: The Minor Screwdrivers incorporate slipping technology, eliminating overtightening Tamperproof adjustment makes this presetable tool ideal for Production, where the same torque must be accurately and repeatably applied Tool must be preset on a Calibration Analyser Smooth reset action reduces operator fatigue CRS version for use in Clean Rooms rate to class 100 One way (O/W) versions enable fasteners to be both torqued or loosened Impact Free Reset versions are available upon request Designed and manufactured to exceed the requirements of ISO 6789:2003. Repeatability +/- 6% of setting ISO 6789:2003 classification 2F Accessories available (end fittings, adaptors, sockets & screwdriver accessories)
Datasheet
Description
Key Benefits: The Minor Screwdrivers incorporate slipping technology, eliminating overtightening Tamperproof adjustment makes this presetable tool ideal for Production, where the same torque must be accurately and repeatably applied Tool must be preset on a Calibration Analyser Smooth reset action reduces operator fatigue CRS version for use in Clean Rooms rate to class 100 One way (O/W) versions enable fasteners to be both torqued or loosened Impact Free Reset versions are available upon request Designed and manufactured to exceed the requirements of ISO 6789:2003. Repeatability +/- 6% of setting ISO 6789:2003 classification 2F Accessories available (end fittings, adaptors, sockets & screwdriver accessories)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
TLS Production Torque Screwdrivers - 015145 - MHH Engineering Co. Ltd.
Bramley, Surrey, United Kingdom
TLS Production Torque Screwdrivers
015145
TLS Production Torque Screwdrivers 015145
Key Benefits: The Minor Screwdrivers incorporate slipping technology, eliminating overtightening Tamperproof adjustment makes this presetable tool ideal for Production, where the same torque must be accurately and repeatably applied Tool must be preset on a Calibration Analyser Smooth reset action reduces operator fatigue CRS version for use in Clean Rooms rate to class 100 One way (O/W) versions enable fasteners to be both torqued or loosened Impact Free Reset versions are available upon request Designed and manufactured to exceed the requirements of ISO 6789:2003. Repeatability +/- 6% of setting ISO 6789:2003 classification 2F Accessories available (end fittings, adaptors, sockets & screwdriver accessories)

Key Benefits:

  • The Minor Screwdrivers incorporate slipping technology, eliminating overtightening
  • Tamperproof adjustment makes this presetable tool ideal for Production, where the same torque must be accurately and repeatably applied
  • Tool must be preset on a Calibration Analyser
  • Smooth reset action reduces operator fatigue
  • CRS version for use in Clean Rooms rate to class 100
  • One way (O/W) versions enable fasteners to be both torqued or loosened
  • Impact Free Reset versions are available upon request
  • Designed and manufactured to exceed the requirements of ISO 6789:2003.
  • Repeatability +/- 6% of setting
  • ISO 6789:2003 classification 2F
  • Accessories available (end fittings, adaptors, sockets & screwdriver accessories)
Supplier's Site Datasheet

Technical Specifications

  MHH Engineering Co. Ltd.
Product Category Screwdrivers (hand tool)
Product Number 015145
Product Name TLS Production Torque Screwdrivers
Type Torque Screwdriver
Unlock Full Specs
to access all available technical data

Similar Products

Screwdriver - Z80-298 - Harwin Plc
Specs
Drive Type Slotted
View Details
Screw and Nut Drivers - 2946-210-719-ND - DigiKey
Specs
Drive Type Slotted; Slotted
Drive Size 0.0984 inch (2.5 mm)
Drive Details 2.5mm x 0.4mm
View Details
3 suppliers
TLS Production Torque Screwdrivers - 015500 - MHH Engineering Co. Ltd.
Specs
Type Torque Screwdriver
Drive Type Square
Drive Size 0.2500 inch (6.35 mm)
View Details
Preset Torque Screwdrivers PM-15 - 810064 - Sturtevant Richmont
Specs
Type Torque Screwdriver
Drive Size 0.2500 inch (6.35 mm)
Overall Length 6.3 inch (160 mm)
View Details