Allied Electronics, Inc. Indicator,Pnl-Mnt;LED;Yellow;20 mcd;0.191-0.196In;24VDC;20mA ;Wire Lead;60 de 70214141

Description
L58 Series Threaded LED Indicator Lights for 0.191 in. to 0.196 in. Dia. Hole Features diffused (wide viewing angle) LED; built-in integral bezel. Termination: 6" color-coded wire leads, red = anode (+), black = cathode (–). Panel Range: 0.187" (4.76 mm) max. Mounting Hole: 0.191" to 0.196". Clear LEDs are also available. Other Options Available: 2 volt and 6 volt LED indicators. The L58 Series LED indicators are constructed with a threaded housing with integral bezel and supplied with a mounting nut. Each unit has a high brightness clear or diffused LED and two color-coded 6 in. wire leads or straight terminals.
Description
L58 Series Threaded LED Indicator Lights for 0.191 in. to 0.196 in. Dia. Hole Features diffused (wide viewing angle) LED; built-in integral bezel. Termination: 6" color-coded wire leads, red = anode (+), black = cathode (–). Panel Range: 0.187" (4.76 mm) max. Mounting Hole: 0.191" to 0.196". Clear LEDs are also available. Other Options Available: 2 volt and 6 volt LED indicators. The L58 Series LED indicators are constructed with a threaded housing with integral bezel and supplied with a mounting nut. Each unit has a high brightness clear or diffused LED and two color-coded 6 in. wire leads or straight terminals.

Suppliers

Company
Product
Description
Supplier Links
Indicator,Pnl-Mnt;LED;Yellow;20 mcd;0.191-0.196In;24VDC;20mA ;Wire Lead;60 de - 70214141 - Allied Electronics, Inc.
Fort Worth, TX, USA
Indicator,Pnl-Mnt;LED;Yellow;20 mcd;0.191-0.196In;24VDC;20mA ;Wire Lead;60 de
70214141
Indicator,Pnl-Mnt;LED;Yellow;20 mcd;0.191-0.196In;24VDC;20mA ;Wire Lead;60 de 70214141
L58 Series Threaded LED Indicator Lights for 0.191 in. to 0.196 in. Dia. Hole Features diffused (wide viewing angle) LED; built-in integral bezel. Termination: 6" color-coded wire leads, red = anode (+), black = cathode (–). Panel Range: 0.187" (4.76 mm) max. Mounting Hole: 0.191" to 0.196". Clear LEDs are also available. Other Options Available: 2 volt and 6 volt LED indicators. The L58 Series LED indicators are constructed with a threaded housing with integral bezel and supplied with a mounting nut. Each unit has a high brightness clear or diffused LED and two color-coded 6 in. wire leads or straight terminals.

L58 Series Threaded LED Indicator Lights for 0.191 in. to 0.196 in. Dia. Hole
Features diffused (wide viewing angle) LED; built-in integral bezel. Termination: 6" color-coded wire leads, red = anode (+), black = cathode (–). Panel Range: 0.187" (4.76 mm) max. Mounting Hole: 0.191" to 0.196". Clear LEDs are also available. Other Options Available: 2 volt and 6 volt LED indicators.
The L58 Series LED indicators are constructed with a threaded housing with integral bezel and supplied with a mounting nut. Each unit has a high brightness clear or diffused LED and two color-coded 6 in. wire leads or straight terminals.

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Pilot Lights and Indicator Lights
Product Number 70214141
Product Name Indicator,Pnl-Mnt;LED;Yellow;20 mcd;0.191-0.196In;24VDC;20mA ;Wire Lead;60 de
Lamp Type LED Lamps
LED Color Yellow
Terminal Type Wire Leads
Height 152 mm (6 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Panel Mount Indicators - 1246396 - RS Components, Ltd.
Specs
Lamp Type LED Lamps
LED Color Red; Red
Terminal Type Solder Terminals; Faston, solder lug
View Details
22mm Illum. Metal Selector Switch 2PSR - 2ASL8LB-2-012 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Yellow
Applications General Industrial
View Details
E.V program - EML.V - Illuminated signal - EML.V - Indicator lights - EML.VWS -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 0.5000 mm (0.0197 inch)
View Details
Indicator Lights - LPL - OTTO Controls
Specs
Lamp Type LED Lamps
Rated Voltage 14.5 volts
View Details