Allied Electronics, Inc. Indicator,Pnl-Mnt;Indicator, Snap Mount, 0.25 Inch Mounting Hole, Green 70214123

Description
Features diffused (wide viewing angle) LED; built-in integral bezel. Termination: 6" color coded wire leads, red = anode (+), black = cathode (–). Mounting Hole: 0.250" (6.35 mm) snapfit. Panel Range: 0.115"-0.130" (2.90-3.30 mm). Other Options Available: 2 volt and 6 volt LED indicators.
Description
Features diffused (wide viewing angle) LED; built-in integral bezel. Termination: 6" color coded wire leads, red = anode (+), black = cathode (–). Mounting Hole: 0.250" (6.35 mm) snapfit. Panel Range: 0.115"-0.130" (2.90-3.30 mm). Other Options Available: 2 volt and 6 volt LED indicators.

Suppliers

Company
Product
Description
Supplier Links
Indicator,Pnl-Mnt;Indicator, Snap Mount, 0.25 Inch Mounting Hole, Green - 70214123 - Allied Electronics, Inc.
Fort Worth, TX, USA
Indicator,Pnl-Mnt;Indicator, Snap Mount, 0.25 Inch Mounting Hole, Green
70214123
Indicator,Pnl-Mnt;Indicator, Snap Mount, 0.25 Inch Mounting Hole, Green 70214123
Features diffused (wide viewing angle) LED; built-in integral bezel. Termination: 6" color coded wire leads, red = anode (+), black = cathode (–). Mounting Hole: 0.250" (6.35 mm) snapfit. Panel Range: 0.115"-0.130" (2.90-3.30 mm). Other Options Available: 2 volt and 6 volt LED indicators.

Features diffused (wide viewing angle) LED; built-in integral bezel. Termination: 6" color coded wire leads, red = anode (+), black = cathode (–). Mounting Hole: 0.250" (6.35 mm) snapfit. Panel Range: 0.115"-0.130" (2.90-3.30 mm). Other Options Available: 2 volt and 6 volt LED indicators.

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Pilot Lights and Indicator Lights
Product Number 70214123
Product Name Indicator,Pnl-Mnt;Indicator, Snap Mount, 0.25 Inch Mounting Hole, Green
Lamp Type LED Lamps
Unlock Full Specs
to access all available technical data

Similar Products

Indicator Lights with Legends - K3P - OTTO Controls
Specs
Lamp Type LED Lamps
View Details
Panel Mount Indicators - 1345545 - RS Components, Ltd.
Specs
Lamp Type LED Lamps
LED Color Yellow; Yellow
Terminal Type Solder Terminals; Faston, solder lug
View Details
N program - NML - Illuminated signal - NMLHWS -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 10.4 mm (0.4094 inch)
View Details