Allied Electronics, Inc. Indicator,Pnl-Mnt;LED;Green;0.191 in.-0.196 in.;#10-32NF-2A;12 V;6 in.;24 AWG 70214108

Description
Leecraft® Threaded Green LED indicator Lights, #10-32NF-2A Thread Size, 24 AWG Wire Size Features diffused (wide viewing angle) LED; built-in integral bezel. Termination: 6" color-coded wire leads, red = anode (+), black = cathode (–). Panel Range: 0.187" (4.76 mm) max. Mounting Hole: 0.191" to 0.196". Clear LEDs are also available. Other Options Available: 2 volt and 6 volt LED indicators.
Description
Leecraft® Threaded Green LED indicator Lights, #10-32NF-2A Thread Size, 24 AWG Wire Size Features diffused (wide viewing angle) LED; built-in integral bezel. Termination: 6" color-coded wire leads, red = anode (+), black = cathode (–). Panel Range: 0.187" (4.76 mm) max. Mounting Hole: 0.191" to 0.196". Clear LEDs are also available. Other Options Available: 2 volt and 6 volt LED indicators.

Suppliers

Company
Product
Description
Supplier Links
Indicator,Pnl-Mnt;LED;Green;0.191 in.-0.196 in.;#10-32NF-2A;12 V;6 in.;24 AWG - 70214108 - Allied Electronics, Inc.
Fort Worth, TX, USA
Indicator,Pnl-Mnt;LED;Green;0.191 in.-0.196 in.;#10-32NF-2A;12 V;6 in.;24 AWG
70214108
Indicator,Pnl-Mnt;LED;Green;0.191 in.-0.196 in.;#10-32NF-2A;12 V;6 in.;24 AWG 70214108
Leecraft® Threaded Green LED indicator Lights, #10-32NF-2A Thread Size, 24 AWG Wire Size Features diffused (wide viewing angle) LED; built-in integral bezel. Termination: 6" color-coded wire leads, red = anode (+), black = cathode (–). Panel Range: 0.187" (4.76 mm) max. Mounting Hole: 0.191" to 0.196". Clear LEDs are also available. Other Options Available: 2 volt and 6 volt LED indicators.

Leecraft® Threaded Green LED indicator Lights, #10-32NF-2A Thread Size, 24 AWG Wire Size
Features diffused (wide viewing angle) LED; built-in integral bezel. Termination: 6" color-coded wire leads, red = anode (+), black = cathode (–). Panel Range: 0.187" (4.76 mm) max. Mounting Hole: 0.191" to 0.196". Clear LEDs are also available. Other Options Available: 2 volt and 6 volt LED indicators.

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Pilot Lights and Indicator Lights
Product Number 70214108
Product Name Indicator,Pnl-Mnt;LED;Green;0.191 in.-0.196 in.;#10-32NF-2A;12 V;6 in.;24 AWG
Lamp Type LED Lamps
Unlock Full Specs
to access all available technical data

Similar Products

PCBA, AV1-LED, 120VAC - K2005642A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
22mm Illum. Metal Selector Switch 3POS - 2ASL1LB-3-024 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color White
Applications General Industrial
View Details