Allied Electronics, Inc. Indicator,Pnl-Mnt;Oil Tight LED;Amber;3/8In.;12VDC;6In. Wire;Nylon 70214101

Description
Indicator, Black Nylon Housing Material, Amber Color, Lead Termination Features dome lens, nickel-plated bezel. Neon Indicators: Feature current-limiting resistors for 125 V and 250 V. LED Indicators: Feature color-coded wire leads, red = anode (+), black = cathode (–) or one tinned 3⁄16" terminal to identify the anode (+), one non-tinned terminal denotes cathode (–). Termination: 6" wire leads, stripped 1⁄2" or 3⁄16" Q.C. terminals designated by T suffix. Other Options Available: 2 volt and 6 volt LED indicators or 6 volt, 14 volt and 28 volt incandescent indicators: also blue, white and clear neon and incandescent indicators. Mounting hole diameter 3⁄8”. Rating voltage 12 V.
Description
Indicator, Black Nylon Housing Material, Amber Color, Lead Termination Features dome lens, nickel-plated bezel. Neon Indicators: Feature current-limiting resistors for 125 V and 250 V. LED Indicators: Feature color-coded wire leads, red = anode (+), black = cathode (–) or one tinned 3⁄16" terminal to identify the anode (+), one non-tinned terminal denotes cathode (–). Termination: 6" wire leads, stripped 1⁄2" or 3⁄16" Q.C. terminals designated by T suffix. Other Options Available: 2 volt and 6 volt LED indicators or 6 volt, 14 volt and 28 volt incandescent indicators: also blue, white and clear neon and incandescent indicators. Mounting hole diameter 3⁄8”. Rating voltage 12 V.

Suppliers

Company
Product
Description
Supplier Links
Indicator,Pnl-Mnt;Oil Tight LED;Amber;3/8In.;12VDC;6In. Wire;Nylon - 70214101 - Allied Electronics, Inc.
Fort Worth, TX, USA
Indicator,Pnl-Mnt;Oil Tight LED;Amber;3/8In.;12VDC;6In. Wire;Nylon
70214101
Indicator,Pnl-Mnt;Oil Tight LED;Amber;3/8In.;12VDC;6In. Wire;Nylon 70214101
Indicator, Black Nylon Housing Material, Amber Color, Lead Termination Features dome lens, nickel-plated bezel. Neon Indicators: Feature current-limiting resistors for 125 V and 250 V. LED Indicators: Feature color-coded wire leads, red = anode (+), black = cathode (–) or one tinned 3⁄16" terminal to identify the anode (+), one non-tinned terminal denotes cathode (–). Termination: 6" wire leads, stripped 1⁄2" or 3⁄16" Q.C. terminals designated by T suffix. Other Options Available: 2 volt and 6 volt LED indicators or 6 volt, 14 volt and 28 volt incandescent indicators: also blue, white and clear neon and incandescent indicators. Mounting hole diameter 3⁄8”. Rating voltage 12 V.

Indicator, Black Nylon Housing Material, Amber Color, Lead Termination
Features dome lens, nickel-plated bezel. Neon Indicators: Feature current-limiting resistors for 125 V and 250 V. LED Indicators: Feature color-coded wire leads, red = anode (+), black = cathode (–) or one tinned 3⁄16" terminal to identify the anode (+), one non-tinned terminal denotes cathode (–). Termination: 6" wire leads, stripped 1⁄2" or 3⁄16" Q.C. terminals designated by T suffix. Other Options Available: 2 volt and 6 volt LED indicators or 6 volt, 14 volt and 28 volt incandescent indicators: also blue, white and clear neon and incandescent indicators.
Mounting hole diameter 3⁄8”. Rating voltage 12 V.

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Pilot Lights and Indicator Lights
Product Number 70214101
Product Name Indicator,Pnl-Mnt;Oil Tight LED;Amber;3/8In.;12VDC;6In. Wire;Nylon
Lamp Type LED Lamps
Unlock Full Specs
to access all available technical data

Similar Products

Indicator Lamps - 105039 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Color Orange; Orange
Rated Average Light 50000 hours
View Details
22 mm LED Metal Pilot Light - 2PLB8LB-012 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Yellow
Applications General Industrial
View Details
2 suppliers
Indicator Lights - LPL - OTTO Controls
Specs
Lamp Type LED Lamps
Rated Voltage 14.5 volts
View Details