Allied Electronics, Inc. Lamp Holder; G4 Bi-Pin; 50 W; 14 V; Ceramic; 0.110in.Length Tab x 0.018in.Thick 70214090

Description
Lamp Holder, 50 W (Max.) Power Rating, 14 V (Max.) Voltage Rating, Feature high heat-resistant ceramic housing; 27-07 with 0.110" tab terminals; 28-07 with 0.187" tab terminals. Maximum Ratings: 50 watts, 14 volts. Also available with two 6" wire leads. Contact your local Allied sales representative for information. Features UL Listed, CSA Certified (27-00 Series Only)
Description
Lamp Holder, 50 W (Max.) Power Rating, 14 V (Max.) Voltage Rating, Feature high heat-resistant ceramic housing; 27-07 with 0.110" tab terminals; 28-07 with 0.187" tab terminals. Maximum Ratings: 50 watts, 14 volts. Also available with two 6" wire leads. Contact your local Allied sales representative for information. Features UL Listed, CSA Certified (27-00 Series Only)

Suppliers

Company
Product
Description
Supplier Links
Lamp Holder; G4 Bi-Pin; 50 W; 14 V; Ceramic; 0.110in.Length Tab x 0.018in.Thick - 70214090 - Allied Electronics, Inc.
Fort Worth, TX, USA
Lamp Holder; G4 Bi-Pin; 50 W; 14 V; Ceramic; 0.110in.Length Tab x 0.018in.Thick
70214090
Lamp Holder; G4 Bi-Pin; 50 W; 14 V; Ceramic; 0.110in.Length Tab x 0.018in.Thick 70214090
Lamp Holder, 50 W (Max.) Power Rating, 14 V (Max.) Voltage Rating, Feature high heat-resistant ceramic housing; 27-07 with 0.110" tab terminals; 28-07 with 0.187" tab terminals. Maximum Ratings: 50 watts, 14 volts. Also available with two 6" wire leads. Contact your local Allied sales representative for information. Features UL Listed, CSA Certified (27-00 Series Only)

Lamp Holder, 50 W (Max.) Power Rating, 14 V (Max.) Voltage Rating,
Feature high heat-resistant ceramic housing; 27-07 with 0.110" tab terminals; 28-07 with 0.187" tab terminals. Maximum Ratings: 50 watts, 14 volts. Also available with two 6" wire leads. Contact your local Allied sales representative for information.
Features

  • UL Listed, CSA Certified (27-00 Series Only)
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Lampholders
Product Number 70214090
Product Name Lamp Holder; G4 Bi-Pin; 50 W; 14 V; Ceramic; 0.110in.Length Tab x 0.018in.Thick
Maximum Voltage 14 volts
Unlock Full Specs
to access all available technical data

Similar Products

LED Holders - 2212615 - RS Components, Ltd.
Keystone Electronics Corp.
Specs
Lamp Base Holder Type LED Holders
View Details
Plastic Lampholder, Medium Base White - 6516 - Suzhou Ele Mfg Co., Ltd.
Specs
Maximum Voltage 250 volts
Maximum Wattage 660 watts
Material Plastic / Phenolic
View Details
LED Holders - 1699742 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Base Holder Type LED Holders
View Details
Outdoor Lampholder - 30010B - Mulberry Metal Products, Inc.
Mulberry Metal Products, Inc.
Specs
Maximum Wattage 75 to 150 watts
Terminal Leads
View Details