Allied Electronics, Inc. Indicator,Pnl-Mnt;Press Fit;Red;1/2 in.;125 V;1/3 W;Nickel Plated Brass;6 in. 70214064

Description
Mounting Hole Diameter 1⁄2 in., Neon Lamp, Power Rating 1⁄3 W, Press Fit Indicator Lights Features nickel-plated bezel. Lens Styles: Flat cylindrical or flush. LED Indicators: Feature color-coded wire leads, red = anode (+), black = cathode (–) or one tinned 3⁄16" terminal to identify the anode (+), one non-tinned terminal denotes cathode (–). Termination: 6" wire leads, stripped 1⁄2" or 3⁄16" Q.C. terminals designated by T suffix. Other Options Available: Dome and Hi-Hat; 2 volt and 6 volt LED indicators or 6 volt incandescent indicators; also blue, white or clear neon and incandescent indicators. Indicators may be ordered without bezels. The 32⁄35 series indicators quickly press fit into a 0.500 to 0.510 in. mounting hole with recommended panel thickness range of 0.020 to 0.090 in..
Description
Mounting Hole Diameter 1⁄2 in., Neon Lamp, Power Rating 1⁄3 W, Press Fit Indicator Lights Features nickel-plated bezel. Lens Styles: Flat cylindrical or flush. LED Indicators: Feature color-coded wire leads, red = anode (+), black = cathode (–) or one tinned 3⁄16" terminal to identify the anode (+), one non-tinned terminal denotes cathode (–). Termination: 6" wire leads, stripped 1⁄2" or 3⁄16" Q.C. terminals designated by T suffix. Other Options Available: Dome and Hi-Hat; 2 volt and 6 volt LED indicators or 6 volt incandescent indicators; also blue, white or clear neon and incandescent indicators. Indicators may be ordered without bezels. The 32⁄35 series indicators quickly press fit into a 0.500 to 0.510 in. mounting hole with recommended panel thickness range of 0.020 to 0.090 in..

Suppliers

Company
Product
Description
Supplier Links
Indicator,Pnl-Mnt;Press Fit;Red;1/2 in.;125 V;1/3 W;Nickel Plated Brass;6 in. - 70214064 - Allied Electronics, Inc.
Fort Worth, TX, USA
Indicator,Pnl-Mnt;Press Fit;Red;1/2 in.;125 V;1/3 W;Nickel Plated Brass;6 in.
70214064
Indicator,Pnl-Mnt;Press Fit;Red;1/2 in.;125 V;1/3 W;Nickel Plated Brass;6 in. 70214064
Mounting Hole Diameter 1⁄2 in., Neon Lamp, Power Rating 1⁄3 W, Press Fit Indicator Lights Features nickel-plated bezel. Lens Styles: Flat cylindrical or flush. LED Indicators: Feature color-coded wire leads, red = anode (+), black = cathode (–) or one tinned 3⁄16" terminal to identify the anode (+), one non-tinned terminal denotes cathode (–). Termination: 6" wire leads, stripped 1⁄2" or 3⁄16" Q.C. terminals designated by T suffix. Other Options Available: Dome and Hi-Hat; 2 volt and 6 volt LED indicators or 6 volt incandescent indicators; also blue, white or clear neon and incandescent indicators. Indicators may be ordered without bezels. The 32⁄35 series indicators quickly press fit into a 0.500 to 0.510 in. mounting hole with recommended panel thickness range of 0.020 to 0.090 in..

Mounting Hole Diameter 1⁄2 in., Neon Lamp, Power Rating 1⁄3 W, Press Fit Indicator Lights
Features nickel-plated bezel. Lens Styles: Flat cylindrical or flush. LED Indicators: Feature color-coded wire leads, red = anode (+), black = cathode (–) or one tinned 3⁄16" terminal to identify the anode (+), one non-tinned terminal denotes cathode (–). Termination: 6" wire leads, stripped 1⁄2" or 3⁄16" Q.C. terminals designated by T suffix. Other Options Available: Dome and Hi-Hat; 2 volt and 6 volt LED indicators or 6 volt incandescent indicators; also blue, white or clear neon and incandescent indicators. Indicators may be ordered without bezels.
The 32⁄35 series indicators quickly press fit into a 0.500 to 0.510 in. mounting hole with recommended panel thickness range of 0.020 to 0.090 in..

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Pilot Lights and Indicator Lights
Product Number 70214064
Product Name Indicator,Pnl-Mnt;Press Fit;Red;1/2 in.;125 V;1/3 W;Nickel Plated Brass;6 in.
LED Color Red
Terminal Type Wire Leads
Width 10.72 mm (0.4219 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Illuminating seal - MF-LD-12-24DC - Festo Corporation
Specs
Lamp Type LED Lamps
Terminal Type Rectangular design MSF
Voltage type DC DC
View Details
Panel Mount Indicators - 1713782 - RS Components, Ltd.
Specs
Lamp Type LED Lamps
LED Color White; White
Terminal Type Wire Leads; Lead wires
View Details