Allied Electronics, Inc. Indicator,Pnl-Mnt;LED;Diffused Green;80mcd (Typ.);5/16 in.;125 VAC/VDC;20 mA 70214018

Description
80 mcd (Typ.) Luminous Intensity, Threaded LED Indicator Light The L79 Series LED indicators are constructed with a threaded housing with a built-in reflector. Each unit has a high brightness diffused LED, two-color-coded 6" wire leads. 125 VAC unit has bipolar LED and two 6" white wire leads. Lights mount into a 5⁄16" diameter mounting hole with a maximum panel thickness of 0.250". A hex nut and lockwasher are supplied. Current: 20 mA typical. Clear LEDs, 2 V and 6 V and other colors are available. Watertight
Description
80 mcd (Typ.) Luminous Intensity, Threaded LED Indicator Light The L79 Series LED indicators are constructed with a threaded housing with a built-in reflector. Each unit has a high brightness diffused LED, two-color-coded 6" wire leads. 125 VAC unit has bipolar LED and two 6" white wire leads. Lights mount into a 5⁄16" diameter mounting hole with a maximum panel thickness of 0.250". A hex nut and lockwasher are supplied. Current: 20 mA typical. Clear LEDs, 2 V and 6 V and other colors are available. Watertight

Suppliers

Company
Product
Description
Supplier Links
Indicator,Pnl-Mnt;LED;Diffused Green;80mcd (Typ.);5/16 in.;125 VAC/VDC;20 mA - 70214018 - Allied Electronics, Inc.
Fort Worth, TX, USA
Indicator,Pnl-Mnt;LED;Diffused Green;80mcd (Typ.);5/16 in.;125 VAC/VDC;20 mA
70214018
Indicator,Pnl-Mnt;LED;Diffused Green;80mcd (Typ.);5/16 in.;125 VAC/VDC;20 mA 70214018
80 mcd (Typ.) Luminous Intensity, Threaded LED Indicator Light The L79 Series LED indicators are constructed with a threaded housing with a built-in reflector. Each unit has a high brightness diffused LED, two-color-coded 6" wire leads. 125 VAC unit has bipolar LED and two 6" white wire leads. Lights mount into a 5⁄16" diameter mounting hole with a maximum panel thickness of 0.250". A hex nut and lockwasher are supplied. Current: 20 mA typical. Clear LEDs, 2 V and 6 V and other colors are available. Watertight

80 mcd (Typ.) Luminous Intensity, Threaded LED Indicator Light
The L79 Series LED indicators are constructed with a threaded housing with a built-in reflector. Each unit has a high brightness diffused LED, two-color-coded 6" wire leads. 125 VAC unit has bipolar LED and two 6" white wire leads. Lights mount into a 5⁄16" diameter mounting hole with a maximum panel thickness of 0.250". A hex nut and lockwasher are supplied. Current: 20 mA typical. Clear LEDs, 2 V and 6 V and other colors are available.

  • Watertight
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Pilot Lights and Indicator Lights
Product Number 70214018
Product Name Indicator,Pnl-Mnt;LED;Diffused Green;80mcd (Typ.);5/16 in.;125 VAC/VDC;20 mA
Lamp Type LED Lamps
LED Color Green
Terminal Type Wire Leads
Height 29.69 mm (1.17 inch)
Unlock Full Specs
to access all available technical data

Similar Products

22mm Illum. Metal Selector Switch 3PSR - 2ASL6LB-4-110 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Blue
Applications General Industrial
View Details
Circuit Board Indicators, Arrays, Light Bars, Bar Graphs - 0035.9675.7-ND - DigiKey
Specs
LED Color Yellow; Yellow (x 2)
View Details
2 suppliers