Allied Electronics, Inc. Indicator,Pnl-Mnt;Red;Neon;1/2 In;250 V;1/3 W;Nickel Plated Brass;Polycarbonate 70214003

Description
Pressfit Indicator Light, Red Color, Neon Type, 250 V Voltage Rating, 1⁄3 W Power Rating Features nickel-plated bezel. Lens Styles: Flat cylindrical or flush. LED Indicators: Feature color-coded wire leads, red = anode (+), black = cathode (–) or one tinned 3⁄16" terminal to identify the anode (+), one non-tinned terminal denotes cathode (–). Termination: 6" wire leads, stripped 1⁄2" or 3⁄16" Q.C. terminals designated by T suffix. Other Options Available: Dome and Hi-Hat; 2 volt and 6 volt LED indicators or 6 volt incandescent indicators; also blue, white or clear neon and incandescent indicators. Indicators may be ordered without bezels. The indicator features a wide variety of lenses, colors, voltage and bezel variations. Indicators quickly pressfit into 0.500 in. to 0.510 in. mounting hole
Description
Pressfit Indicator Light, Red Color, Neon Type, 250 V Voltage Rating, 1⁄3 W Power Rating Features nickel-plated bezel. Lens Styles: Flat cylindrical or flush. LED Indicators: Feature color-coded wire leads, red = anode (+), black = cathode (–) or one tinned 3⁄16" terminal to identify the anode (+), one non-tinned terminal denotes cathode (–). Termination: 6" wire leads, stripped 1⁄2" or 3⁄16" Q.C. terminals designated by T suffix. Other Options Available: Dome and Hi-Hat; 2 volt and 6 volt LED indicators or 6 volt incandescent indicators; also blue, white or clear neon and incandescent indicators. Indicators may be ordered without bezels. The indicator features a wide variety of lenses, colors, voltage and bezel variations. Indicators quickly pressfit into 0.500 in. to 0.510 in. mounting hole

Suppliers

Company
Product
Description
Supplier Links
Indicator,Pnl-Mnt;Red;Neon;1/2 In;250 V;1/3 W;Nickel Plated Brass;Polycarbonate - 70214003 - Allied Electronics, Inc.
Fort Worth, TX, USA
Indicator,Pnl-Mnt;Red;Neon;1/2 In;250 V;1/3 W;Nickel Plated Brass;Polycarbonate
70214003
Indicator,Pnl-Mnt;Red;Neon;1/2 In;250 V;1/3 W;Nickel Plated Brass;Polycarbonate 70214003
Pressfit Indicator Light, Red Color, Neon Type, 250 V Voltage Rating, 1⁄3 W Power Rating Features nickel-plated bezel. Lens Styles: Flat cylindrical or flush. LED Indicators: Feature color-coded wire leads, red = anode (+), black = cathode (–) or one tinned 3⁄16" terminal to identify the anode (+), one non-tinned terminal denotes cathode (–). Termination: 6" wire leads, stripped 1⁄2" or 3⁄16" Q.C. terminals designated by T suffix. Other Options Available: Dome and Hi-Hat; 2 volt and 6 volt LED indicators or 6 volt incandescent indicators; also blue, white or clear neon and incandescent indicators. Indicators may be ordered without bezels. The indicator features a wide variety of lenses, colors, voltage and bezel variations. Indicators quickly pressfit into 0.500 in. to 0.510 in. mounting hole

Pressfit Indicator Light, Red Color, Neon Type, 250 V Voltage Rating, 1⁄3 W Power Rating
Features nickel-plated bezel. Lens Styles: Flat cylindrical or flush. LED Indicators: Feature color-coded wire leads, red = anode (+), black = cathode (–) or one tinned 3⁄16" terminal to identify the anode (+), one non-tinned terminal denotes cathode (–). Termination: 6" wire leads, stripped 1⁄2" or 3⁄16" Q.C. terminals designated by T suffix. Other Options Available: Dome and Hi-Hat; 2 volt and 6 volt LED indicators or 6 volt incandescent indicators; also blue, white or clear neon and incandescent indicators. Indicators may be ordered without bezels.
The indicator features a wide variety of lenses, colors, voltage and bezel variations. Indicators quickly pressfit into 0.500 in. to 0.510 in. mounting hole

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Pilot Lights and Indicator Lights
Product Number 70214003
Product Name Indicator,Pnl-Mnt;Red;Neon;1/2 In;250 V;1/3 W;Nickel Plated Brass;Polycarbonate
LED Color Red
Unlock Full Specs
to access all available technical data

Similar Products

N program - NML - Illuminated signal - NMLRT -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 2 mm (0.0787 inch)
View Details
22mm Illum. Metal Selector Switch 3PSRR - 2ASL7LB-5-110 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Clear
Applications General Industrial
View Details
RSL Radiant Sound Modules - RSL-SMM-GY - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Panel Indicators, Pilot Lights - 486-3-148-418-ND - DigiKey
Specs
Lamp Type LED Lamps
LED Color Red; Green; Blue
Terminal Type Quick Connect / Blade
View Details