Allied Electronics, Inc. Cable Tie; Nylon 6/6; Natural; 4-33/64 in.; 0.1 in.; 3/4 in.; 70209098

Description
Nylon Cable Ties Minimum loop tensile 18 lbs. Cable ties with flammability temperature rating 130 °C.
Description
Nylon Cable Ties Minimum loop tensile 18 lbs. Cable ties with flammability temperature rating 130 °C.

Suppliers

Company
Product
Description
Supplier Links
Cable Tie; Nylon 6/6; Natural; 4-33/64 in.; 0.1 in.; 3/4 in.; - 70209098 - Allied Electronics, Inc.
Fort Worth, TX, USA
Cable Tie; Nylon 6/6; Natural; 4-33/64 in.; 0.1 in.; 3/4 in.;
70209098
Cable Tie; Nylon 6/6; Natural; 4-33/64 in.; 0.1 in.; 3/4 in.; 70209098
Nylon Cable Ties Minimum loop tensile 18 lbs. Cable ties with flammability temperature rating 130 °C.

Nylon Cable Ties

  • Minimum loop tensile 18 lbs.
    Cable ties with flammability temperature rating 130 °C.
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Cable Ties
Product Number 70209098
Product Name Cable Tie; Nylon 6/6; Natural; 4-33/64 in.; 0.1 in.; 3/4 in.;
Color Natural
Unlock Full Specs
to access all available technical data

Similar Products

Cable Tie with Stainless Steel Locking Device - Heyco® Nytyes® - PennEngineering®
Specs
Color Natural and Black
Length 3.9 to 19.7 inch (99.06 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Cable Ties - 102548 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color Black
Length 7.87 inch (200 mm)
View Details