Allied Electronics, Inc. Spacer; PVC, RIGID (RMS-11); #4; 1/4 in.; 0.120 +0.007 in.; 1/4 +0.007 in. 70209095

Description
Light Gray, 1⁄4 in. ±0.007 in. Outer Diameter, SS Series Round Spacers The PVC, RIGID (RMS-11) Material.
Description
Light Gray, 1⁄4 in. ±0.007 in. Outer Diameter, SS Series Round Spacers The PVC, RIGID (RMS-11) Material.

Suppliers

Company
Product
Description
Supplier Links
Spacer; PVC, RIGID (RMS-11); #4; 1/4 in.; 0.120 +0.007 in.; 1/4 +0.007 in. - 70209095 - Allied Electronics, Inc.
Fort Worth, TX, USA
Spacer; PVC, RIGID (RMS-11); #4; 1/4 in.; 0.120 +0.007 in.; 1/4 +0.007 in.
70209095
Spacer; PVC, RIGID (RMS-11); #4; 1/4 in.; 0.120 +0.007 in.; 1/4 +0.007 in. 70209095
Light Gray, 1⁄4 in. ±0.007 in. Outer Diameter, SS Series Round Spacers The PVC, RIGID (RMS-11) Material.

Light Gray, 1⁄4 in. ±0.007 in. Outer Diameter, SS Series Round Spacers
The PVC, RIGID (RMS-11) Material.

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Posts, Spacers, and Standoffs
Product Number 70209095
Product Name Spacer; PVC, RIGID (RMS-11); #4; 1/4 in.; 0.120 +0.007 in.; 1/4 +0.007 in.
Type & Shape Spacer
Unlock Full Specs
to access all available technical data

Similar Products

Alumina Spacer, In-Vacuum, Mates with 4-pin Feedthru - A8448-1-C - MPF Products, INC.
Specs
Type & Shape Spacer
Material Ceramic
View Details
PCB Supports - 3035403 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Material Plastic; Nylon or Polyamide; Nylon
Body Length 0.2795 inch (7.1 mm)
View Details
Standard Duty Binding Post -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Binding Post
Material Metal; Brass
Body Length 1.05 to 1.38 inch (26.59 to 34.92 mm)
View Details
Blind Threaded Standoffs - Types BSO, BSOA, BSOS - Unified - BSO-6440-18ZI - PennEngineering®
Specs
Type & Shape Standoff; Round
Mounting Self-Clinching
Material Steel
View Details
2 suppliers