Allied Electronics, Inc. Strip, Solid Grommet; Polyethylene; 100ft.; 0.109 in.; 0.060; 0.172 in. 70209091

Description
0.172 in. Grommet Height, Polyethylene, 100 ft. Length, Grommet Strip with Adhesive Polyethyelene grommet strip material Material: Polyethylene, RMS-06 Color: Natural or Black. Add suffix "B" to the Manufacture's Part Number Material: Polyethylene, RMS-06 Color: Natural or Black. Add suffix "B" to the Manuf.'s Part Number
Description
0.172 in. Grommet Height, Polyethylene, 100 ft. Length, Grommet Strip with Adhesive Polyethyelene grommet strip material Material: Polyethylene, RMS-06 Color: Natural or Black. Add suffix "B" to the Manufacture's Part Number Material: Polyethylene, RMS-06 Color: Natural or Black. Add suffix "B" to the Manuf.'s Part Number

Suppliers

Company
Product
Description
Supplier Links
Strip, Solid Grommet; Polyethylene; 100ft.; 0.109 in.; 0.060; 0.172 in. - 70209091 - Allied Electronics, Inc.
Fort Worth, TX, USA
Strip, Solid Grommet; Polyethylene; 100ft.; 0.109 in.; 0.060; 0.172 in.
70209091
Strip, Solid Grommet; Polyethylene; 100ft.; 0.109 in.; 0.060; 0.172 in. 70209091
0.172 in. Grommet Height, Polyethylene, 100 ft. Length, Grommet Strip with Adhesive Polyethyelene grommet strip material Material: Polyethylene, RMS-06 Color: Natural or Black. Add suffix "B" to the Manufacture's Part Number Material: Polyethylene, RMS-06 Color: Natural or Black. Add suffix "B" to the Manuf.'s Part Number

0.172 in. Grommet Height, Polyethylene, 100 ft. Length, Grommet Strip with Adhesive

  • Polyethyelene grommet strip material
  • Material: Polyethylene, RMS-06
  • Color: Natural or Black. Add suffix "B" to the Manufacture's Part Number
  • Material: Polyethylene, RMS-06
  • Color: Natural or Black. Add suffix "B" to the Manuf.'s Part Number
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Grommets
Product Number 70209091
Product Name Strip, Solid Grommet; Polyethylene; 100ft.; 0.109 in.; 0.060; 0.172 in.
Unlock Full Specs
to access all available technical data

Similar Products

Rubber Grommets - AN931-24-44 - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 1.5 inch (38.1 mm)
View Details
Grommet, Jacketed Wire, .41-.44″ (10.41-11.18mm) Power (no Signal) - NS-410 - Anderson Power Products
Specs
Inside Diameter 0.4402 inch (11.18 mm)
View Details
2 suppliers
Grommet 7x6x36WS-CW WLL ton 493.63 -  - Certex UK
Specs
Shape Oval / Oblong
Outside Diameter 1.42 inch (36 mm)
Width 0.2756 inch (7 mm)
View Details
CABLE GROMMET BLACK - S165-76/BLK - S165-76/BLK - Sugatsune America, Inc.
Specs
Overall Thickness 0.8750 inch (22.22 mm)
Material Plastic
View Details