Allied Electronics, Inc. Clip; Wire Harness Clip; UV Stabilized Nylon; 0.19 in.; 3/8 in.; 0.4 in. 70209059

Description
Wire Harness Clip, Material UV Stabilized Nylon, Inner Diameter 0.156 in. and 0.204 in. Wire Harness Cable and Wire Can Be Installed or Removed for Repair Without Removing Clamp Mounts With Screws, Mounting Buttons or Rivets Material: Nylon 6/6, RMS-01 Color: Natural
Description
Wire Harness Clip, Material UV Stabilized Nylon, Inner Diameter 0.156 in. and 0.204 in. Wire Harness Cable and Wire Can Be Installed or Removed for Repair Without Removing Clamp Mounts With Screws, Mounting Buttons or Rivets Material: Nylon 6/6, RMS-01 Color: Natural

Suppliers

Company
Product
Description
Supplier Links
Clip; Wire Harness Clip; UV Stabilized Nylon; 0.19 in.; 3/8 in.; 0.4 in. - 70209059 - Allied Electronics, Inc.
Fort Worth, TX, USA
Clip; Wire Harness Clip; UV Stabilized Nylon; 0.19 in.; 3/8 in.; 0.4 in.
70209059
Clip; Wire Harness Clip; UV Stabilized Nylon; 0.19 in.; 3/8 in.; 0.4 in. 70209059
Wire Harness Clip, Material UV Stabilized Nylon, Inner Diameter 0.156 in. and 0.204 in. Wire Harness Cable and Wire Can Be Installed or Removed for Repair Without Removing Clamp Mounts With Screws, Mounting Buttons or Rivets Material: Nylon 6/6, RMS-01 Color: Natural

Wire Harness Clip, Material UV Stabilized Nylon, Inner Diameter 0.156 in. and 0.204 in.

  • Wire Harness
  • Cable and Wire Can Be Installed or Removed for Repair Without Removing Clamp
  • Mounts With Screws, Mounting Buttons or Rivets
  • Material: Nylon 6/6, RMS-01
  • Color: Natural
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Wire and Cable Clips
Product Number 70209059
Product Name Clip; Wire Harness Clip; UV Stabilized Nylon; 0.19 in.; 3/8 in.; 0.4 in.
Diameter 0.375 inch (9.52 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Insulated Cable Clamp - 8123 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Steel; Steel
Diameter 0.312 inch (7.92 mm)
View Details
2 suppliers
PVC Component Clip - 400 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type C Style Clip
Diameter 0.250 to 1.375 inch (6.35 to 34.92 mm)
Material PVC
View Details
Cable Clips & Clamps - 1720849 - RS Components, Ltd.
Specs
Type Cable clip
Diameter 0.752 inch (19.1 mm)
Material Nylon 66
View Details