Allied Electronics, Inc. Lock; Nylon 6/6; Natural; 10.2 to 12.7 mm; 25.4 mm Length, Head; 13 mm 70209039

Description
Kurly Locks, 25.4 mm Head Length Material: Nylon 6/6, RMS-01. Color: Natural. Adhesive Back: RMS-15 Kurly locks with 13 mm head width.
Description
Kurly Locks, 25.4 mm Head Length Material: Nylon 6/6, RMS-01. Color: Natural. Adhesive Back: RMS-15 Kurly locks with 13 mm head width.

Suppliers

Company
Product
Description
Supplier Links
Lock; Nylon 6/6; Natural; 10.2 to 12.7 mm; 25.4 mm Length, Head; 13 mm - 70209039 - Allied Electronics, Inc.
Fort Worth, TX, USA
Lock; Nylon 6/6; Natural; 10.2 to 12.7 mm; 25.4 mm Length, Head; 13 mm
70209039
Lock; Nylon 6/6; Natural; 10.2 to 12.7 mm; 25.4 mm Length, Head; 13 mm 70209039
Kurly Locks, 25.4 mm Head Length Material: Nylon 6/6, RMS-01. Color: Natural. Adhesive Back: RMS-15 Kurly locks with 13 mm head width.

Kurly Locks, 25.4 mm Head Length
Material: Nylon 6/6, RMS-01. Color: Natural. Adhesive Back: RMS-15
Kurly locks with 13 mm head width.

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Wire and Cable Clips
Product Number 70209039
Product Name Lock; Nylon 6/6; Natural; 10.2 to 12.7 mm; 25.4 mm Length, Head; 13 mm
Diameter 0.402 to 0.500 inch (10.2 to 12.7 mm)
Unlock Full Specs
to access all available technical data

Similar Products

P-Clips - 1440685 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.500 inch (12.7 mm)
Material Stainless Steel; Stainless steel
View Details
Nylon Cable Ties - Heyco® Nytye® - PennEngineering®
Specs
Color Black
Length 3.15 to 19.68 inch (80.01 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details