Allied Electronics, Inc. Lock; Nylon 6/6; Natural; 12.8 to 20.3 mm; 25.4 mm Length, Head; 13 mm 70209038

Description
Kurly Locks, 25.4 mm Head Length Material: Nylon 6/6, RMS-01. Color: Natural. Adhesive Back: RMS-15 Kurly locks with 13 mm head width.
Description
Kurly Locks, 25.4 mm Head Length Material: Nylon 6/6, RMS-01. Color: Natural. Adhesive Back: RMS-15 Kurly locks with 13 mm head width.

Suppliers

Company
Product
Description
Supplier Links
Lock; Nylon 6/6; Natural; 12.8 to 20.3 mm; 25.4 mm Length, Head; 13 mm - 70209038 - Allied Electronics, Inc.
Fort Worth, TX, USA
Lock; Nylon 6/6; Natural; 12.8 to 20.3 mm; 25.4 mm Length, Head; 13 mm
70209038
Lock; Nylon 6/6; Natural; 12.8 to 20.3 mm; 25.4 mm Length, Head; 13 mm 70209038
Kurly Locks, 25.4 mm Head Length Material: Nylon 6/6, RMS-01. Color: Natural. Adhesive Back: RMS-15 Kurly locks with 13 mm head width.

Kurly Locks, 25.4 mm Head Length
Material: Nylon 6/6, RMS-01. Color: Natural. Adhesive Back: RMS-15
Kurly locks with 13 mm head width.

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Wire and Cable Clips
Product Number 70209038
Product Name Lock; Nylon 6/6; Natural; 12.8 to 20.3 mm; 25.4 mm Length, Head; 13 mm
Diameter 0.504 to 0.799 inch (12.8 to 20.3 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Clips & Clamps - 1792893 - RS Components, Ltd.
Specs
Diameter 0.394 inch (10 mm)
Material PVC; Pvc
View Details
Cable Clip Arrays - Flush Mount - HEYClip™ MaxRunner® - PennEngineering®
Specs
Type J Style Clip; Wire Saddle
Number of Wires 6 #
Material PPE & PS Noryl
View Details