Allied Electronics, Inc. Kwik Klip; Adhesive; 3/8 in.; Gray 70209023

Description
Wire Routing Clips & Clamps, PVC, 1⁄16 in. Thickness, Gray, Kwik Klip Material: PVC, RMS-04 Adhesive Back, 1⁄16" thick, RMS-15 Color: Gray
Description
Wire Routing Clips & Clamps, PVC, 1⁄16 in. Thickness, Gray, Kwik Klip Material: PVC, RMS-04 Adhesive Back, 1⁄16" thick, RMS-15 Color: Gray

Suppliers

Company
Product
Description
Supplier Links
Kwik Klip; Adhesive; 3/8 in.; Gray - 70209023 - Allied Electronics, Inc.
Fort Worth, TX, USA
Kwik Klip; Adhesive; 3/8 in.; Gray
70209023
Kwik Klip; Adhesive; 3/8 in.; Gray 70209023
Wire Routing Clips & Clamps, PVC, 1⁄16 in. Thickness, Gray, Kwik Klip Material: PVC, RMS-04 Adhesive Back, 1⁄16" thick, RMS-15 Color: Gray

Wire Routing Clips & Clamps, PVC, 1⁄16 in. Thickness, Gray, Kwik Klip

  • Material: PVC, RMS-04
  • Adhesive Back, 1⁄16" thick, RMS-15
  • Color: Gray
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Wire and Cable Clips
Product Number 70209023
Product Name Kwik Klip; Adhesive; 3/8 in.; Gray
Material PVC
Unlock Full Specs
to access all available technical data

Similar Products

P-Clips - 2682720 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.496 inch (12.6 mm)
Material Stainless Steel; 304 Stainless Steel
View Details
SBS ® Mini Cable Clamp Accessory Kit - B02597G4 - Anderson Power Products
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
View Details
2 suppliers
Nylon Cable Ties - Heyco® Nytye® - PennEngineering®
Specs
Color Black
Length 3.15 to 19.68 inch (80.01 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details