Allied Electronics, Inc. Clip; Wire Harness Clip; UV Stabilized Nylon; 0.23 in.; 1/8 in.; 0.33 in. 70209017

Description
Wire Harness Clip, Material UV Stabilized Nylon, Inner Diameter 0.156 in. and 0.204 in. Wire Harness Cable and Wire Can Be Installed or Removed for Repair Without Removing Clamp Mounts With Screws, Mounting Buttons or Rivets Material: Nylon 6/6, RMS-01 Color: Natural
Description
Wire Harness Clip, Material UV Stabilized Nylon, Inner Diameter 0.156 in. and 0.204 in. Wire Harness Cable and Wire Can Be Installed or Removed for Repair Without Removing Clamp Mounts With Screws, Mounting Buttons or Rivets Material: Nylon 6/6, RMS-01 Color: Natural

Suppliers

Company
Product
Description
Supplier Links
Clip; Wire Harness Clip; UV Stabilized Nylon; 0.23 in.; 1/8 in.; 0.33 in. - 70209017 - Allied Electronics, Inc.
Fort Worth, TX, USA
Clip; Wire Harness Clip; UV Stabilized Nylon; 0.23 in.; 1/8 in.; 0.33 in.
70209017
Clip; Wire Harness Clip; UV Stabilized Nylon; 0.23 in.; 1/8 in.; 0.33 in. 70209017
Wire Harness Clip, Material UV Stabilized Nylon, Inner Diameter 0.156 in. and 0.204 in. Wire Harness Cable and Wire Can Be Installed or Removed for Repair Without Removing Clamp Mounts With Screws, Mounting Buttons or Rivets Material: Nylon 6/6, RMS-01 Color: Natural

Wire Harness Clip, Material UV Stabilized Nylon, Inner Diameter 0.156 in. and 0.204 in.

  • Wire Harness
  • Cable and Wire Can Be Installed or Removed for Repair Without Removing Clamp
  • Mounts With Screws, Mounting Buttons or Rivets
  • Material: Nylon 6/6, RMS-01
  • Color: Natural
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Wire and Cable Clips
Product Number 70209017
Product Name Clip; Wire Harness Clip; UV Stabilized Nylon; 0.23 in.; 1/8 in.; 0.33 in.
Diameter 0.125 inch (3.17 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Clamping Clip For Conduit Tubes - 8221050 - Altech Corp.
Specs
Type C Style Clip
Diameter 0.165 inch (4.2 mm)
Material Polyaminde
View Details
Steel Cable Clamp - 8112 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Steel; Steel
Diameter 0.937 inch (23.8 mm)
View Details
2 suppliers