Allied Electronics, Inc. Clip; Wire Harness Clip; UV Stabilized Nylon; 0.19 in.; 1-1/2 in.; 0.5 in. 70209012

Description
Wire Harness Clip, Material UV Stabilized Nylon, Inner Diameter 0.156 in. and 0.204 in. Wire Harness Cable and Wire Can Be Installed or Removed for Repair Without Removing Clamp Mounts With Screws, Mounting Buttons or Rivets Material: Nylon 6/6, RMS-01 Color: Natural
Description
Wire Harness Clip, Material UV Stabilized Nylon, Inner Diameter 0.156 in. and 0.204 in. Wire Harness Cable and Wire Can Be Installed or Removed for Repair Without Removing Clamp Mounts With Screws, Mounting Buttons or Rivets Material: Nylon 6/6, RMS-01 Color: Natural

Suppliers

Company
Product
Description
Supplier Links
Clip; Wire Harness Clip; UV Stabilized Nylon; 0.19 in.; 1-1/2 in.; 0.5 in. - 70209012 - Allied Electronics, Inc.
Fort Worth, TX, USA
Clip; Wire Harness Clip; UV Stabilized Nylon; 0.19 in.; 1-1/2 in.; 0.5 in.
70209012
Clip; Wire Harness Clip; UV Stabilized Nylon; 0.19 in.; 1-1/2 in.; 0.5 in. 70209012
Wire Harness Clip, Material UV Stabilized Nylon, Inner Diameter 0.156 in. and 0.204 in. Wire Harness Cable and Wire Can Be Installed or Removed for Repair Without Removing Clamp Mounts With Screws, Mounting Buttons or Rivets Material: Nylon 6/6, RMS-01 Color: Natural

Wire Harness Clip, Material UV Stabilized Nylon, Inner Diameter 0.156 in. and 0.204 in.

  • Wire Harness
  • Cable and Wire Can Be Installed or Removed for Repair Without Removing Clamp
  • Mounts With Screws, Mounting Buttons or Rivets
  • Material: Nylon 6/6, RMS-01
  • Color: Natural
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Wire and Cable Clips
Product Number 70209012
Product Name Clip; Wire Harness Clip; UV Stabilized Nylon; 0.19 in.; 1-1/2 in.; 0.5 in.
Diameter 1.500 inch (38.1 mm)
Unlock Full Specs
to access all available technical data

Similar Products

P-Clips - 2538556 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.669 inch (17 mm)
Material Stainless Steel; 304 Stainless Steel
View Details
SB ® 50/SBS ® 50 Bolt on Cable Clamp - 990G1-BK - Anderson Power Products
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
View Details
2 suppliers
Minitaure Cable Tie Mounts - HEYBite Mini's® - PennEngineering®
Specs
Material Stainless Steel; with Nylon Cable Tie
View Details