Allied Electronics, Inc. Spacer, LED; 1/4 in.; PVC; 0.188 in.; T1-3/4 Series LED; UL Rated 94V-2 70208742

Description
LED, PVC Material, 3⁄16 in. to 5⁄8 in. Length, 0.156 in. Dia. to 0.32 in. Dia. Body Material : PVC Color : Black
Description
LED, PVC Material, 3⁄16 in. to 5⁄8 in. Length, 0.156 in. Dia. to 0.32 in. Dia. Body Material : PVC Color : Black

Suppliers

Company
Product
Description
Supplier Links
Spacer, LED; 1/4 in.; PVC; 0.188 in.; T1-3/4 Series LED; UL Rated 94V-2 - 70208742 - Allied Electronics, Inc.
Fort Worth, TX, USA
Spacer, LED; 1/4 in.; PVC; 0.188 in.; T1-3/4 Series LED; UL Rated 94V-2
70208742
Spacer, LED; 1/4 in.; PVC; 0.188 in.; T1-3/4 Series LED; UL Rated 94V-2 70208742
LED, PVC Material, 3⁄16 in. to 5⁄8 in. Length, 0.156 in. Dia. to 0.32 in. Dia. Body Material : PVC Color : Black

LED, PVC Material, 3⁄16 in. to 5⁄8 in. Length, 0.156 in. Dia. to 0.32 in. Dia. Body
Material : PVC
Color : Black

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category LED Mounts and Lenses
Product Number 70208742
Product Name Spacer, LED; 1/4 in.; PVC; 0.188 in.; T1-3/4 Series LED; UL Rated 94V-2
LED Hardware LED Mount; LED Spacer
Unlock Full Specs
to access all available technical data

Similar Products

Self Aligning Spacer for T-1 LED's - 7367 - Keystone Electronics Corp.
Specs
LED Hardware LED Spacer
LED Type T-1 LED
Mount Style PCB
View Details
3 suppliers
LED Light Pipes - 1707700 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Hardware LED Light Pipe
LED Type 48.72 x 10 x 30mm
Lead Length 30 mm (1.18 inch)
View Details
LED Holders - 1-2316511-4 - TE Connectivity
Specs
LED Hardware LED Mount
View Details
LEDs - Spacers, Standoffs - 486-3905-ND - DigiKey
Specs
LED Hardware LED Spacer
Color Black
View Details
2 suppliers