Allied Electronics, Inc. Spacer, LED; 3/8 in.; PVC; 0.156 in.; T-1 Series LED; UL Rated 94V-2 70208738

Description
LED Spacer for T-1 Series LED, PVC Material 0.156 in. outer diameter Material : PVC Color : Black
Description
LED Spacer for T-1 Series LED, PVC Material 0.156 in. outer diameter Material : PVC Color : Black

Suppliers

Company
Product
Description
Supplier Links
Spacer, LED; 3/8 in.; PVC; 0.156 in.; T-1 Series LED; UL Rated 94V-2 - 70208738 - Allied Electronics, Inc.
Fort Worth, TX, USA
Spacer, LED; 3/8 in.; PVC; 0.156 in.; T-1 Series LED; UL Rated 94V-2
70208738
Spacer, LED; 3/8 in.; PVC; 0.156 in.; T-1 Series LED; UL Rated 94V-2 70208738
LED Spacer for T-1 Series LED, PVC Material 0.156 in. outer diameter Material : PVC Color : Black

LED Spacer for T-1 Series LED, PVC Material

  • 0.156 in. outer diameter
    Material : PVC
    Color : Black
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category LED Mounts and Lenses
Product Number 70208738
Product Name Spacer, LED; 3/8 in.; PVC; 0.156 in.; T-1 Series LED; UL Rated 94V-2
LED Hardware LED Mount; LED Spacer
Unlock Full Specs
to access all available technical data

Similar Products

T-1 Lens Cap-Red - 8674 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
LED Hardware LED Lens
LED Type T-1 LED
Mount Style PCB
View Details
3 suppliers
LED Holders - 1-2213929-6 - TE Connectivity
Specs
LED Hardware LED Mount
View Details
LED Light Pipes - 1707577 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Hardware LED Light Pipe
LED Type 5 (dia.) x 8.9mm
Lead Length 8.9 mm (0.3504 inch)
View Details