Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
LED MOUNTS AND LENSES
ALLIED ELECTRONICS, INC.
70208737 -- SPACER, LED; 1/4 IN.; PVC; 0.156 IN.; T-1 SERIES LED; UL RATED 94V-2
Allied Electronics, Inc.
Spacer, LED; 1/4 in.; PVC; 0.156 in.; T-1 Series LED; UL Rated 94V-2
70208737
Description
LED Spacer for T-1 Series LED, PVC Material 0.156 in. outer diameter The LED spacer is used with T-1 Series LED.
Allied Electronics, Inc.
Done
Description
LED Spacer for T-1 Series LED, PVC Material 0.156 in. outer diameter The LED spacer is used with T-1 Series LED.
Suppliers
Company
Product
Description
Supplier Links
Allied Electronics, Inc.
Fort Worth, TX, USA
Spacer, LED; 1/4 in.; PVC; 0.156 in.; T-1 Series LED; UL Rated 94V-2
70208737
Spacer, LED; 1/4 in.; PVC; 0.156 in.; T-1 Series LED; UL Rated 94V-2
70208737
LED Spacer for T-1 Series LED, PVC Material 0.156 in. outer diameter The LED spacer is used with T-1 Series LED.
LED Spacer for T-1 Series LED, PVC Material
0.156 in. outer diameter
The LED spacer is used with T-1 Series LED.
Supplier's Site
Technical Specifications
Allied Electronics, Inc.
Product Category
LED Mounts and Lenses
Product Number
70208737
Product Name
Spacer, LED; 1/4 in.; PVC; 0.156 in.; T-1 Series LED; UL Rated 94V-2
LED Hardware
LED Mount; LED Spacer
Unlock Full Specs
to access all available technical data
Similar Products
Keystone Electronics Corp.
Self Aligning Spacer for T-1 LED's
7360
Specs
LED Hardware
LED Spacer
LED Type
T-1 LED
Mount Style
PCB
View Details
3
suppliers
TE Connectivity
LED Holders
2174024-1
Specs
LED Hardware
LED Mount
View Details
Pexco
Custom Lighting Components - LED Lens Covers
Specs
LED Hardware
LED Lens
View Details
RS Components, Ltd.
LED Array Mounts
2103062
Specs
LED Hardware
LED Mount
LED Type
628 x 37mm
Lead Length
628 mm (24.72 inch)
View Details