Allied Electronics, Inc. Clamp; Soft Steel; Screw; 0.138 in.; 0.31 in.; PVC; 1.37 in.; 0.2 in. 70208695

Description
Soft Steel Clamp, PVC Coating, Screw Mounting Type, Vinyl Coated Clamps 0.118 in. to 0.177 in. hole dia. 1.1 in. to 2.99 in. length Soft steel electrogalvanized 0.02 " thickness. Soft black coating 0.032 " (Min.) thickness.
Description
Soft Steel Clamp, PVC Coating, Screw Mounting Type, Vinyl Coated Clamps 0.118 in. to 0.177 in. hole dia. 1.1 in. to 2.99 in. length Soft steel electrogalvanized 0.02 " thickness. Soft black coating 0.032 " (Min.) thickness.

Suppliers

Company
Product
Description
Supplier Links
Clamp; Soft Steel; Screw; 0.138 in.; 0.31 in.; PVC; 1.37 in.; 0.2 in. - 70208695 - Allied Electronics, Inc.
Fort Worth, TX, USA
Clamp; Soft Steel; Screw; 0.138 in.; 0.31 in.; PVC; 1.37 in.; 0.2 in.
70208695
Clamp; Soft Steel; Screw; 0.138 in.; 0.31 in.; PVC; 1.37 in.; 0.2 in. 70208695
Soft Steel Clamp, PVC Coating, Screw Mounting Type, Vinyl Coated Clamps 0.118 in. to 0.177 in. hole dia. 1.1 in. to 2.99 in. length Soft steel electrogalvanized 0.02 " thickness. Soft black coating 0.032 " (Min.) thickness.

Soft Steel Clamp, PVC Coating, Screw Mounting Type, Vinyl Coated Clamps

  • 0.118 in. to 0.177 in. hole dia.
  • 1.1 in. to 2.99 in. length
    Soft steel electrogalvanized 0.02 " thickness. Soft black coating 0.032 " (Min.) thickness.
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Cable Clamps
Product Number 70208695
Product Name Clamp; Soft Steel; Screw; 0.138 in.; 0.31 in.; PVC; 1.37 in.; 0.2 in.
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

CABLE MANAGER - WSD-B - WSD-B - Sugatsune America, Inc.
Sugatsune America, Inc.
Specs
Material Steel
View Details
Aluminum Cable Clamp - 107 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Material Aluminum
Diameter 0.125 to 1.250 inch (3.17 to 31.75 mm)
View Details
SBSXPRO Cable Clamp Bottom - B02868P1 - Anderson Power Products
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
View Details