Allied Electronics, Inc. Cable Tie; Adhesive; 117.1 mm; 7.1 mm; Black; 1000 70208667

Description
Nylon 6⁄6, Black, Cable Tie Material: Nylon 6/6, RMS-01. Color: Black. Maximum Diameter: 1-1⁄8". Min. Loop Tensile: 18 lbs. Features Releasable Two Mounting Slots on Base to Accommodate #4 Screws Allow Secure “Screw Down” Installation Base Has Slot to Guide Strap Under the Locking Mechanism
Description
Nylon 6⁄6, Black, Cable Tie Material: Nylon 6/6, RMS-01. Color: Black. Maximum Diameter: 1-1⁄8". Min. Loop Tensile: 18 lbs. Features Releasable Two Mounting Slots on Base to Accommodate #4 Screws Allow Secure “Screw Down” Installation Base Has Slot to Guide Strap Under the Locking Mechanism

Suppliers

Company
Product
Description
Supplier Links
Cable Tie; Adhesive; 117.1 mm; 7.1 mm; Black; 1000 - 70208667 - Allied Electronics, Inc.
Fort Worth, TX, USA
Cable Tie; Adhesive; 117.1 mm; 7.1 mm; Black; 1000
70208667
Cable Tie; Adhesive; 117.1 mm; 7.1 mm; Black; 1000 70208667
Nylon 6⁄6, Black, Cable Tie Material: Nylon 6/6, RMS-01. Color: Black. Maximum Diameter: 1-1⁄8". Min. Loop Tensile: 18 lbs. Features Releasable Two Mounting Slots on Base to Accommodate #4 Screws Allow Secure “Screw Down” Installation Base Has Slot to Guide Strap Under the Locking Mechanism

Nylon 6⁄6, Black, Cable Tie
Material: Nylon 6/6, RMS-01. Color: Black. Maximum Diameter: 1-1⁄8". Min. Loop Tensile: 18 lbs.
Features

  • Releasable
  • Two Mounting Slots on Base to Accommodate #4 Screws Allow Secure “Screw Down” Installation
  • Base Has Slot to Guide Strap Under the Locking Mechanism
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Cable Ties
Product Number 70208667
Product Name Cable Tie; Adhesive; 117.1 mm; 7.1 mm; Black; 1000
Color Black
Unlock Full Specs
to access all available technical data

Similar Products

Cable Tie with Stainless Steel Locking Device - Heyco® Nytyes® - PennEngineering®
Specs
Color Natural and Black
Length 3.9 to 19.7 inch (99.06 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Cable Ties - 102550 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color Black
Length 9.84 inch (250 mm)
View Details