Allied Electronics, Inc. Reel, Fiber; Flame Retardant Polyamide 6 (UL 94V0); Black; 2.8 in.; 62 mm; 4 mm 70208651

Description
Flame Retardant Polyamide 6 (UL 94V0) Body, Fiber Reels Material: Flame Retardant Polyamide 6 (UL 94V0). Color: Black. Fiber reel is a polyamide 6 body material variable radius storage options, can be screw mounted.
Description
Flame Retardant Polyamide 6 (UL 94V0) Body, Fiber Reels Material: Flame Retardant Polyamide 6 (UL 94V0). Color: Black. Fiber reel is a polyamide 6 body material variable radius storage options, can be screw mounted.

Suppliers

Company
Product
Description
Supplier Links
Reel, Fiber; Flame Retardant Polyamide 6 (UL 94V0); Black; 2.8 in.; 62 mm; 4 mm - 70208651 - Allied Electronics, Inc.
Fort Worth, TX, USA
Reel, Fiber; Flame Retardant Polyamide 6 (UL 94V0); Black; 2.8 in.; 62 mm; 4 mm
70208651
Reel, Fiber; Flame Retardant Polyamide 6 (UL 94V0); Black; 2.8 in.; 62 mm; 4 mm 70208651
Flame Retardant Polyamide 6 (UL 94V0) Body, Fiber Reels Material: Flame Retardant Polyamide 6 (UL 94V0). Color: Black. Fiber reel is a polyamide 6 body material variable radius storage options, can be screw mounted.

Flame Retardant Polyamide 6 (UL 94V0) Body, Fiber Reels
Material: Flame Retardant Polyamide 6 (UL 94V0). Color: Black.
Fiber reel is a polyamide 6 body material variable radius storage options, can be screw mounted.

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Wire and Cable Clips
Product Number 70208651
Product Name Reel, Fiber; Flame Retardant Polyamide 6 (UL 94V0); Black; 2.8 in.; 62 mm; 4 mm
Diameter 2.441 inch (62 mm)
Unlock Full Specs
to access all available technical data

Similar Products

P-Clips - 1440687 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.500 inch (12.7 mm)
Material Stainless Steel; Stainless steel
View Details
Nylon Cable Ties - Heyco® Nytye® - PennEngineering®
Specs
Color Black
Length 3.15 to 19.68 inch (80.01 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details