Allied Electronics, Inc. Tie; Nylon 6/6; 8 in. (Max.); 27-3/4 in. (Approx.); 0.52 in.; 250 lbs. 70208606

Description
Nylon 6⁄6 Clamp , 0.21 in.⁄0.52 in. Width, Release Tab Wrap-It-Ties Material: Nylon 6/6, RMS-01. Color: Natural. The bundle diameter of the material is 2 to 8 ".
Description
Nylon 6⁄6 Clamp , 0.21 in.⁄0.52 in. Width, Release Tab Wrap-It-Ties Material: Nylon 6/6, RMS-01. Color: Natural. The bundle diameter of the material is 2 to 8 ".

Suppliers

Company
Product
Description
Supplier Links
Tie; Nylon 6/6; 8 in. (Max.); 27-3/4 in. (Approx.); 0.52 in.; 250 lbs. - 70208606 - Allied Electronics, Inc.
Fort Worth, TX, USA
Tie; Nylon 6/6; 8 in. (Max.); 27-3/4 in. (Approx.); 0.52 in.; 250 lbs.
70208606
Tie; Nylon 6/6; 8 in. (Max.); 27-3/4 in. (Approx.); 0.52 in.; 250 lbs. 70208606
Nylon 6⁄6 Clamp , 0.21 in.⁄0.52 in. Width, Release Tab Wrap-It-Ties Material: Nylon 6/6, RMS-01. Color: Natural. The bundle diameter of the material is 2 to 8 ".

Nylon 6⁄6 Clamp , 0.21 in.⁄0.52 in. Width, Release Tab Wrap-It-Ties
Material: Nylon 6/6, RMS-01. Color: Natural.
The bundle diameter of the material is 2 to 8 ".

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Cable Ties
Product Number 70208606
Product Name Tie; Nylon 6/6; 8 in. (Max.); 27-3/4 in. (Approx.); 0.52 in.; 250 lbs.
Color Natural
Unlock Full Specs
to access all available technical data

Similar Products

Cable Tie with Stainless Steel Locking Device - Heyco® Nytyes® - PennEngineering®
Specs
Color Natural and Black
Length 3.9 to 19.7 inch (99.06 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Cable Ties - 102554 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color Black
Length 7.87 inch (200 mm)
View Details