Allied Electronics, Inc. Tie; Nylon 6/6; 2 in. (Max.); 8 in. (Approx.); 0.21 in.; 40 lbs. 70208603

Description
Nylon 6⁄6 Clamp , 0.21 in.⁄0.52 in. Width, Release Tab Wrap-It-Ties Material: Nylon 6/6, RMS-01. Color: Natural. The bundle diameter of the material is 2 to 8 ".
Description
Nylon 6⁄6 Clamp , 0.21 in.⁄0.52 in. Width, Release Tab Wrap-It-Ties Material: Nylon 6/6, RMS-01. Color: Natural. The bundle diameter of the material is 2 to 8 ".

Suppliers

Company
Product
Description
Supplier Links
Tie; Nylon 6/6; 2 in. (Max.); 8 in. (Approx.); 0.21 in.; 40 lbs. - 70208603 - Allied Electronics, Inc.
Fort Worth, TX, USA
Tie; Nylon 6/6; 2 in. (Max.); 8 in. (Approx.); 0.21 in.; 40 lbs.
70208603
Tie; Nylon 6/6; 2 in. (Max.); 8 in. (Approx.); 0.21 in.; 40 lbs. 70208603
Nylon 6⁄6 Clamp , 0.21 in.⁄0.52 in. Width, Release Tab Wrap-It-Ties Material: Nylon 6/6, RMS-01. Color: Natural. The bundle diameter of the material is 2 to 8 ".

Nylon 6⁄6 Clamp , 0.21 in.⁄0.52 in. Width, Release Tab Wrap-It-Ties
Material: Nylon 6/6, RMS-01. Color: Natural.
The bundle diameter of the material is 2 to 8 ".

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Cable Ties
Product Number 70208603
Product Name Tie; Nylon 6/6; 2 in. (Max.); 8 in. (Approx.); 0.21 in.; 40 lbs.
Color Natural
Unlock Full Specs
to access all available technical data

Similar Products

Stainless Steel Cable Ties - Heyco® - PennEngineering®
Specs
Material Stainless Steel
Length 5.91 to 39.37 inch (150 to 1000 mm)
View Details
Cable Tie Guns - 102566 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Metal
View Details