Allied Electronics, Inc. Tie; Nylon 6/6; 1-1/4 in. (Max.); 5.0 in.; 13/64 in. 70208587

Description
Nylon 6⁄6 Clamp, 4 in. to 12.75 in. Length, Beaded Ties Material: Nylon 6/6, RMS-01. Color: Natural.
Description
Nylon 6⁄6 Clamp, 4 in. to 12.75 in. Length, Beaded Ties Material: Nylon 6/6, RMS-01. Color: Natural.

Suppliers

Company
Product
Description
Supplier Links
Tie; Nylon 6/6; 1-1/4 in. (Max.); 5.0 in.; 13/64 in. - 70208587 - Allied Electronics, Inc.
Fort Worth, TX, USA
Tie; Nylon 6/6; 1-1/4 in. (Max.); 5.0 in.; 13/64 in.
70208587
Tie; Nylon 6/6; 1-1/4 in. (Max.); 5.0 in.; 13/64 in. 70208587
Nylon 6⁄6 Clamp, 4 in. to 12.75 in. Length, Beaded Ties Material: Nylon 6/6, RMS-01. Color: Natural.

Nylon 6⁄6 Clamp, 4 in. to 12.75 in. Length, Beaded Ties
Material: Nylon 6/6, RMS-01. Color: Natural.

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Cable Ties
Product Number 70208587
Product Name Tie; Nylon 6/6; 1-1/4 in. (Max.); 5.0 in.; 13/64 in.
Color Natural
Unlock Full Specs
to access all available technical data

Similar Products

Stainless Steel Cable Ties Stainless Steel Cable Ties - Heyco® Sunbundler® - PennEngineering®
Specs
Material Stainless Steel
Length 8 to 20 inch (203 to 508 mm)
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Cable Ties - 102534 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color Black
Length 9.84 inch (250 mm)
View Details