Allied Electronics, Inc. Tie; Nylon 6/6; 3-5/8 in. (Max.); 12.75in.; 3/8 in. 70208585

Description
Nylon 6⁄6 Clamp, 4 in. to 12.75 in. Length, Beaded Ties Material: Nylon 6/6, RMS-01. Color: Natural.
Description
Nylon 6⁄6 Clamp, 4 in. to 12.75 in. Length, Beaded Ties Material: Nylon 6/6, RMS-01. Color: Natural.

Suppliers

Company
Product
Description
Supplier Links
Tie; Nylon 6/6; 3-5/8 in. (Max.); 12.75in.; 3/8 in. - 70208585 - Allied Electronics, Inc.
Fort Worth, TX, USA
Tie; Nylon 6/6; 3-5/8 in. (Max.); 12.75in.; 3/8 in.
70208585
Tie; Nylon 6/6; 3-5/8 in. (Max.); 12.75in.; 3/8 in. 70208585
Nylon 6⁄6 Clamp, 4 in. to 12.75 in. Length, Beaded Ties Material: Nylon 6/6, RMS-01. Color: Natural.

Nylon 6⁄6 Clamp, 4 in. to 12.75 in. Length, Beaded Ties
Material: Nylon 6/6, RMS-01. Color: Natural.

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Cable Ties
Product Number 70208585
Product Name Tie; Nylon 6/6; 3-5/8 in. (Max.); 12.75in.; 3/8 in.
Color Natural
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Cable Ties - Heyco® Nytye® - PennEngineering®
Specs
Color Black
Length 3.15 to 19.68 inch (80.01 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Cable Ties - 102542 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color Black
Length 3.94 inch (100 mm)
View Details