Allied Electronics, Inc. Cable Tie, Hook and Loop; Low Density Polyethylene (Hook), Nylon Knit (Loop) 70208561

Description
Hook and Loop Cable Tie, Black Color, Low Density Polyethylene Material Black color Low density polyethylene material +120 °F operating temperature All Dimensions Are for Reference Only Material: Low-Density Polyethylene Hook Nylon Knit Loop Items Listed Are Black. Also Available in White (-W), Blue (-BL), Red (-R), Yellow (-YL), Green (-GN), and Orange (-OR)
Description
Hook and Loop Cable Tie, Black Color, Low Density Polyethylene Material Black color Low density polyethylene material +120 °F operating temperature All Dimensions Are for Reference Only Material: Low-Density Polyethylene Hook Nylon Knit Loop Items Listed Are Black. Also Available in White (-W), Blue (-BL), Red (-R), Yellow (-YL), Green (-GN), and Orange (-OR)

Suppliers

Company
Product
Description
Supplier Links
Cable Tie, Hook and Loop; Low Density Polyethylene (Hook), Nylon Knit (Loop) - 70208561 - Allied Electronics, Inc.
Fort Worth, TX, USA
Cable Tie, Hook and Loop; Low Density Polyethylene (Hook), Nylon Knit (Loop)
70208561
Cable Tie, Hook and Loop; Low Density Polyethylene (Hook), Nylon Knit (Loop) 70208561
Hook and Loop Cable Tie, Black Color, Low Density Polyethylene Material Black color Low density polyethylene material +120 °F operating temperature All Dimensions Are for Reference Only Material: Low-Density Polyethylene Hook Nylon Knit Loop Items Listed Are Black. Also Available in White (-W), Blue (-BL), Red (-R), Yellow (-YL), Green (-GN), and Orange (-OR)

Hook and Loop Cable Tie, Black Color, Low Density Polyethylene Material

  • Black color
  • Low density polyethylene material
  • +120 °F operating temperature
  • All Dimensions Are for Reference Only
  • Material: Low-Density Polyethylene Hook
  • Nylon Knit Loop
  • Items Listed Are Black. Also Available in White (-W), Blue (-BL), Red (-R), Yellow (-YL), Green (-GN), and Orange (-OR)
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Cable Ties
Product Number 70208561
Product Name Cable Tie, Hook and Loop; Low Density Polyethylene (Hook), Nylon Knit (Loop)
Color Black
Unlock Full Specs
to access all available technical data

Similar Products

Stainless Steel Cable Ties - Heyco® - PennEngineering®
Specs
Material Stainless Steel
Length 5.91 to 39.37 inch (150 to 1000 mm)
View Details
Cable Ties - 109442 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color Natural
Length 14.57 inch (370 mm)
View Details