Allied Electronics, Inc. Support, Circuit Board; Nylon 6/6; Board Mount; Natural; 1/2 +0.015 in. 70208552

Description
Double Sided Adhesive Tape Mount, Natural, Locking Circuit Board Support On Base The diameter of the material is 0.156 in. ±0.003 in. Material: Nylon 6/6, RMS-01 Color: Natural
Description
Double Sided Adhesive Tape Mount, Natural, Locking Circuit Board Support On Base The diameter of the material is 0.156 in. ±0.003 in. Material: Nylon 6/6, RMS-01 Color: Natural

Suppliers

Company
Product
Description
Supplier Links
Support, Circuit Board; Nylon 6/6; Board Mount; Natural; 1/2 +0.015 in. - 70208552 - Allied Electronics, Inc.
Fort Worth, TX, USA
Support, Circuit Board; Nylon 6/6; Board Mount; Natural; 1/2 +0.015 in.
70208552
Support, Circuit Board; Nylon 6/6; Board Mount; Natural; 1/2 +0.015 in. 70208552
Double Sided Adhesive Tape Mount, Natural, Locking Circuit Board Support On Base The diameter of the material is 0.156 in. ±0.003 in. Material: Nylon 6/6, RMS-01 Color: Natural

Double Sided Adhesive Tape Mount, Natural, Locking Circuit Board Support On Base

  • The diameter of the material is 0.156 in. ±0.003 in.
  • Material: Nylon 6/6, RMS-01
  • Color: Natural
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Posts, Spacers, and Standoffs
Product Number 70208552
Product Name Support, Circuit Board; Nylon 6/6; Board Mount; Natural; 1/2 +0.015 in.
Type & Shape PCB Support (No Hole / Solid Post)
Unlock Full Specs
to access all available technical data

Similar Products

3/16
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type & Shape Standoff; Hex
Mounting Threaded
Material Metal; Brass
View Details
Powerpole ® 15-45 Spacer White, Short w/Hole - 1399G14 - Anderson Power Products
Specs
Type & Shape Spacer
View Details
ptfe spacer ring -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Type & Shape Spacer
Material Plastic; Teflon or Fluoropolymer
View Details
5/16 Round Spacer - 1667 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Material Metal; Brass
Outside Diameter 0.3125 inch (7.94 mm)
View Details
4 suppliers