Allied Electronics, Inc. Support, Circuit Board; Nylon 6/6; Board Mount; Natural; 1/4 +0.015 in. 70208550

Description
Double Sided Adhesive Tape Mount, Natural, Locking Circuit Board Support On Base The diameter of the material is 0.156 in. ±0.003 in. Material: Nylon 6/6, RMS-01 Color: Natural
Description
Double Sided Adhesive Tape Mount, Natural, Locking Circuit Board Support On Base The diameter of the material is 0.156 in. ±0.003 in. Material: Nylon 6/6, RMS-01 Color: Natural

Suppliers

Company
Product
Description
Supplier Links
Support, Circuit Board; Nylon 6/6; Board Mount; Natural; 1/4 +0.015 in. - 70208550 - Allied Electronics, Inc.
Fort Worth, TX, USA
Support, Circuit Board; Nylon 6/6; Board Mount; Natural; 1/4 +0.015 in.
70208550
Support, Circuit Board; Nylon 6/6; Board Mount; Natural; 1/4 +0.015 in. 70208550
Double Sided Adhesive Tape Mount, Natural, Locking Circuit Board Support On Base The diameter of the material is 0.156 in. ±0.003 in. Material: Nylon 6/6, RMS-01 Color: Natural

Double Sided Adhesive Tape Mount, Natural, Locking Circuit Board Support On Base

  • The diameter of the material is 0.156 in. ±0.003 in.
  • Material: Nylon 6/6, RMS-01
  • Color: Natural
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Posts, Spacers, and Standoffs
Product Number 70208550
Product Name Support, Circuit Board; Nylon 6/6; Board Mount; Natural; 1/4 +0.015 in.
Type & Shape PCB Support (No Hole / Solid Post)
Unlock Full Specs
to access all available technical data

Similar Products

Alumina Spacer, In-Vacuum, Mates with 10-pin Feedthru - A8449-1-C - MPF Products, INC.
Specs
Type & Shape Spacer
Material Ceramic
View Details
Standoffs - 2240362 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Standoff
Material Brass; Brass
Outside Diameter 0.1575 inch (4 mm)
View Details
Heavy Duty Binding Post -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Binding Post
Material Metal; Brass
View Details
Blind Threaded Standoffs for Installation into Stainless Steel - Type BSO4 - Metric - BSO4-3-5M3-14 - PennEngineering®
Specs
Type & Shape Standoff; Round
Mounting Self-Clinching
Material StainlessSteel
View Details